DEWALT Industrial Tool Co. 7 1/4" Lightweight Circular saw DWE575

Description
Product Features Among one of the lightest saws in its class at 8.8 lbs 15 amp motor, powerful enough for even the toughest applications 57° beveling capacity with stops at 45° and 22.5° 2 9/16 " Depth of cut capacity provides additional versatility of applications Anti-snag Ball bearing lower guard provides smooth guard operation and long life in harsh environments Toughcord provides longer durability against cord pull outs Integrated dust blower function cleans the line of sight during cutting Durable high grade Aluminum smooth base for accurate cuts Clear line of sight aids in blade visibility from any angle On-board blade wrench storage allows for easy access to the wrench
Description
Product Features Among one of the lightest saws in its class at 8.8 lbs 15 amp motor, powerful enough for even the toughest applications 57° beveling capacity with stops at 45° and 22.5° 2 9/16 " Depth of cut capacity provides additional versatility of applications Anti-snag Ball bearing lower guard provides smooth guard operation and long life in harsh environments Toughcord provides longer durability against cord pull outs Integrated dust blower function cleans the line of sight during cutting Durable high grade Aluminum smooth base for accurate cuts Clear line of sight aids in blade visibility from any angle On-board blade wrench storage allows for easy access to the wrench

Suppliers

Company
Product
Description
Supplier Links
7 1/4" Lightweight Circular saw - DWE575 - DEWALT Industrial Tool Co.
Baltimore, MD, USA
7 1/4" Lightweight Circular saw
DWE575
7 1/4" Lightweight Circular saw DWE575
Product Features Among one of the lightest saws in its class at 8.8 lbs 15 amp motor, powerful enough for even the toughest applications 57° beveling capacity with stops at 45° and 22.5° 2 9/16 " Depth of cut capacity provides additional versatility of applications Anti-snag Ball bearing lower guard provides smooth guard operation and long life in harsh environments Toughcord provides longer durability against cord pull outs Integrated dust blower function cleans the line of sight during cutting Durable high grade Aluminum smooth base for accurate cuts Clear line of sight aids in blade visibility from any angle On-board blade wrench storage allows for easy access to the wrench

Product Features

  • Among one of the lightest saws in its class at 8.8 lbs
  • 15 amp motor, powerful enough for even the toughest applications
  • 57° beveling capacity with stops at 45° and 22.5°
  • 2 9/16 " Depth of cut capacity provides additional versatility of applications
  • Anti-snag Ball bearing lower guard provides smooth guard operation and long life in harsh environments
  • Toughcord provides longer durability against cord pull outs
  • Integrated dust blower function cleans the line of sight during cutting
  • Durable high grade Aluminum smooth base for accurate cuts
  • Clear line of sight aids in blade visibility from any angle
  • On-board blade wrench storage allows for easy access to the wrench
Supplier's Site

Technical Specifications

  DEWALT Industrial Tool Co.
Product Category Power Saws
Product Number DWE575
Product Name 7 1/4" Lightweight Circular saw
Saw Type Circular Saw
Unlock Full Specs
to access all available technical data

Similar Products

Electric Saws - 2629224 - RS Components, Ltd.
RS Components, Ltd.
Specs
Blade Size 13.98 inch (355 mm)
Weight 36.03 lbs (16.34 kg)
View Details
KuriCrimp™ 25.6 in. Length Hose Saw|Master File - KCS-TF2/E-230/1 - Kuriyama of America, Inc.
Specs
Saw Power Source AC Electricity / Plug-in
Use Type Bench Top
Weight 97 lbs (43.99 kg)
View Details
10" Compact Job Site Table Saw w/ Rolling Stand - DW744XRS - DEWALT Industrial Tool Co.
Specs
Saw Type Table Saw
Blade Size 10 inch (254 mm)
Weight 58 lbs (26.3 kg)
View Details
Electric Saws - 2696411 - RS Components, Ltd.
Milwaukee Electric Tool Corporation
Specs
Saw Power Source DC Electricity / Battery
Weight 6.17 lbs (2.8 kg)
View Details