DEPRAG, Inc. Jig Saw

Description
high separing power the speed regulator assures perfect and constant cutting conditions highly durable simple operation
Datasheet
Description
high separing power the speed regulator assures perfect and constant cutting conditions highly durable simple operation
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Jig Saw -  - DEPRAG, Inc.
Lewisville, TX, USA
Jig Saw
Jig Saw
high separing power the speed regulator assures perfect and constant cutting conditions highly durable simple operation
  • high separing power
  • the speed regulator assures perfect
  • and constant cutting conditions
  • highly durable
  • simple operation
Supplier's Site Datasheet

Technical Specifications

  DEPRAG, Inc.
Product Category Power Saws
Product Name Jig Saw
Saw Type Chainsaw
Unlock Full Specs
to access all available technical data

Similar Products

KuriCrimp™ 17.3 in. Length Hose Saw - KCS-TT30PI - Kuriyama of America, Inc.
Specs
Weight 66 lbs (29.93 kg)
View Details
Electric Saws - 459868 - RS Components, Ltd.
RS Components, Ltd.
Specs
Saw Power Source DC Electricity / Battery
Blade Size 32.87 inch (835 mm)
Weight 7.28 lbs (3.3 kg)
View Details
6-1/2" (165mm) TrackSaw Kit - DWS520K - DEWALT Industrial Tool Co.
DEWALT Industrial Tool Co.
Specs
Saw Type Circular Saw
Blade Size 6.5 inch (165 mm)
View Details
7
Ryobi Technologies, Inc.
Specs
Saw Power Source AC Electricity / Plug-in
Use Type Bench Top
Blade Size 7 inch (178 mm)
View Details