Milwaukee Electric Tool Corporation Electric Band Saw 2629-22

Description
CORDLESS TYPE 35-3/8 INCH BLADE LENGTH 1/2 INCH BLADE WIDTH 18 INCH SAW LENGTH 18 VOLT INPUT SUPPLY RATING 480 SFPM SPEED RATING 0.02 INCH BLADE THICKNESS 3-1/4 INCH X 3-1/4 INCH CUTTING CAPACITY M18[TM] BRAND INCLUDES LED WORK LIGHT
Datasheet
Description
CORDLESS TYPE 35-3/8 INCH BLADE LENGTH 1/2 INCH BLADE WIDTH 18 INCH SAW LENGTH 18 VOLT INPUT SUPPLY RATING 480 SFPM SPEED RATING 0.02 INCH BLADE THICKNESS 3-1/4 INCH X 3-1/4 INCH CUTTING CAPACITY M18[TM] BRAND INCLUDES LED WORK LIGHT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electric Band Saw - 2629-22 - Milwaukee Electric Tool Corporation
Brookfield, WI, USA
Electric Band Saw
2629-22
Electric Band Saw 2629-22
CORDLESS TYPE 35-3/8 INCH BLADE LENGTH 1/2 INCH BLADE WIDTH 18 INCH SAW LENGTH 18 VOLT INPUT SUPPLY RATING 480 SFPM SPEED RATING 0.02 INCH BLADE THICKNESS 3-1/4 INCH X 3-1/4 INCH CUTTING CAPACITY M18[TM] BRAND INCLUDES LED WORK LIGHT
  • CORDLESS TYPE
  • 35-3/8 INCH BLADE LENGTH
  • 1/2 INCH BLADE WIDTH
  • 18 INCH SAW LENGTH
  • 18 VOLT INPUT SUPPLY RATING
  • 480 SFPM SPEED RATING
  • 0.02 INCH BLADE THICKNESS
  • 3-1/4 INCH X 3-1/4 INCH CUTTING CAPACITY
  • M18[TM] BRAND
  • INCLUDES LED WORK LIGHT
Supplier's Site Datasheet

Technical Specifications

  Milwaukee Electric Tool Corporation
Product Category Power Saws
Product Number 2629-22
Product Name Electric Band Saw
Saw Power Source DC Electricity / Battery
Unlock Full Specs
to access all available technical data

Similar Products

Electric Saws - 2749729 - RS Components, Ltd.
RS Components, Ltd.
Specs
Weight 375 lbs (170 kg)
View Details
KuriCrimp™ 49.2 in. Length Hose Saw - KCS-TF6-230/3 - Kuriyama of America, Inc.
Specs
Saw Power Source AC Electricity / Plug-in
Weight 1027 lbs (466 kg)
View Details
Electric Saws - 2042198 - RS Components, Ltd.
Milwaukee Electric Tool Corporation
Specs
Saw Type Reciprocating Saw
Saw Power Source DC Electricity / Battery
Weight 12.13 lbs (5.5 kg)
View Details
Jig Saw -  - DEPRAG, Inc.
DEPRAG, Inc.
Specs
Saw Type Chainsaw
Saw Power Source AC Electricity / Plug-in
Use Type Hand Held
View Details