Makita USA, Inc. HR2432 - 1" Rotary Hammer ; Accepts SDS-PLUS Bits HR2432

Description
Built-In Dust Collection System Powerful 6.7 AMP motor with less weight (6.9 lbs.); impact energy (2.2 J) Variable speed (0-1,000 RPM & 0-4,500 BPM) for demanding applications Torque limiting clutch engineered to prevent gear damage by automatically disengaging gears if the bit binds Sequential impact timing delivers timed hammering during rotation to minimize overlapping bit impacts resulting in up to 50% faster drilling Makita Motor Advantage engineered with field core interlocking steel laminations, dual ball bearing armature and more copper commutator bars, increasing energy transfer efficiency for more power and longer tool life 3-mode operation for "Rotation Only", "Hammering with Rotation" or "Hammering Only" for multiple applications One-touch sliding chuck for quick bit changes Chisel rotates 360° with 40 different locking positions Large fan and dust bag for efficient dust collection Positive bit lock ensures that the bit is securely fastened Durable hose is designed with elbow-shaped nozzle for longer life Recessed lock-on button for continuous use Large trigger switch and 360° swivel side handle for added comfort Ergonomic well balanced design features a rubberized pistol grip for greater stability, comfort and control with reduced operator fatigue Accepts SDS-PLUS bits INCLUDES: Dust Bag Assembly (122708-7) Side Handle (153503-4) Bit Grease (194683-7) Dust Cap (421727-3) Tool Case (824729-2)
Description
Built-In Dust Collection System Powerful 6.7 AMP motor with less weight (6.9 lbs.); impact energy (2.2 J) Variable speed (0-1,000 RPM & 0-4,500 BPM) for demanding applications Torque limiting clutch engineered to prevent gear damage by automatically disengaging gears if the bit binds Sequential impact timing delivers timed hammering during rotation to minimize overlapping bit impacts resulting in up to 50% faster drilling Makita Motor Advantage engineered with field core interlocking steel laminations, dual ball bearing armature and more copper commutator bars, increasing energy transfer efficiency for more power and longer tool life 3-mode operation for "Rotation Only", "Hammering with Rotation" or "Hammering Only" for multiple applications One-touch sliding chuck for quick bit changes Chisel rotates 360° with 40 different locking positions Large fan and dust bag for efficient dust collection Positive bit lock ensures that the bit is securely fastened Durable hose is designed with elbow-shaped nozzle for longer life Recessed lock-on button for continuous use Large trigger switch and 360° swivel side handle for added comfort Ergonomic well balanced design features a rubberized pistol grip for greater stability, comfort and control with reduced operator fatigue Accepts SDS-PLUS bits INCLUDES: Dust Bag Assembly (122708-7) Side Handle (153503-4) Bit Grease (194683-7) Dust Cap (421727-3) Tool Case (824729-2)

Suppliers

Company
Product
Description
Supplier Links
HR2432 - 1" Rotary Hammer ; Accepts SDS-PLUS Bits - HR2432 - Makita USA, Inc.
La Mirada, CA, USA
HR2432 - 1" Rotary Hammer ; Accepts SDS-PLUS Bits
HR2432
HR2432 - 1" Rotary Hammer ; Accepts SDS-PLUS Bits HR2432
Built-In Dust Collection System Powerful 6.7 AMP motor with less weight (6.9 lbs.); impact energy (2.2 J) Variable speed (0-1,000 RPM & 0-4,500 BPM) for demanding applications Torque limiting clutch engineered to prevent gear damage by automatically disengaging gears if the bit binds Sequential impact timing delivers timed hammering during rotation to minimize overlapping bit impacts resulting in up to 50% faster drilling Makita Motor Advantage engineered with field core interlocking steel laminations, dual ball bearing armature and more copper commutator bars, increasing energy transfer efficiency for more power and longer tool life 3-mode operation for "Rotation Only", "Hammering with Rotation" or "Hammering Only" for multiple applications One-touch sliding chuck for quick bit changes Chisel rotates 360° with 40 different locking positions Large fan and dust bag for efficient dust collection Positive bit lock ensures that the bit is securely fastened Durable hose is designed with elbow-shaped nozzle for longer life Recessed lock-on button for continuous use Large trigger switch and 360° swivel side handle for added comfort Ergonomic well balanced design features a rubberized pistol grip for greater stability, comfort and control with reduced operator fatigue Accepts SDS-PLUS bits INCLUDES: Dust Bag Assembly (122708-7) Side Handle (153503-4) Bit Grease (194683-7) Dust Cap (421727-3) Tool Case (824729-2)

Built-In Dust Collection System

  • Powerful 6.7 AMP motor with less weight (6.9 lbs.); impact energy (2.2 J)
  • Variable speed (0-1,000 RPM & 0-4,500 BPM) for demanding applications
  • Torque limiting clutch engineered to prevent gear damage by automatically disengaging gears if the bit binds
  • Sequential impact timing delivers timed hammering during rotation to minimize overlapping bit impacts resulting in up to 50% faster drilling
  • Makita Motor Advantage engineered with field core interlocking steel laminations, dual ball bearing armature and more copper commutator bars, increasing energy transfer efficiency for more power and longer tool life
  • 3-mode operation for "Rotation Only", "Hammering with Rotation" or "Hammering Only" for multiple applications
  • One-touch sliding chuck for quick bit changes
  • Chisel rotates 360° with 40 different locking positions
  • Large fan and dust bag for efficient dust collection
  • Positive bit lock ensures that the bit is securely fastened
  • Durable hose is designed with elbow-shaped nozzle for longer life
  • Recessed lock-on button for continuous use
  • Large trigger switch and 360° swivel side handle for added comfort
  • Ergonomic well balanced design features a rubberized pistol grip for greater stability, comfort and control with reduced operator fatigue
  • Accepts SDS-PLUS bits
INCLUDES:
  • Dust Bag Assembly (122708-7)
  • Side Handle (153503-4)
  • Bit Grease (194683-7)
  • Dust Cap (421727-3)
  • Tool Case (824729-2)
Supplier's Site

Technical Specifications

  Makita USA, Inc.
Product Category Hand Drills
Product Number HR2432
Product Name HR2432 - 1" Rotary Hammer ; Accepts SDS-PLUS Bits
Power Power Tools; Electrical
Unlock Full Specs
to access all available technical data

Similar Products

Hand Drills - 539700 - RS Components, Ltd.
RS Components, Ltd.
Specs
Power Power Tools; Electrical
Type Specialty / Other; Ratchet
Chuck Size 0.3937 inch (10 mm)
View Details
6
Specs
Power 2800 watts
Type Pistol Grip
Features Multiple Speed Settings; Second Handle
View Details
Pneumatic Drill, Pistolgrip - DP 030-020 ZRB12 - DEPRAG, Inc.
Specs
Power Power Tools; Pneumatic Tool
Type Pistol Grip
Chuck Size 0.0394 to 0.3937 inch (1 to 10 mm)
View Details
4,000 rpm VSR Drywall Scrugun - DW272 - DEWALT Industrial Tool Co.
DEWALT Industrial Tool Co.
Specs
Power Power Tools
Type Pistol Grip
Amps 6.3 amps
View Details