DEWALT Industrial Tool Co. 1/2" (13mm) VSR Dual Range Hammerdrill DW505

Description
Product Features 7.8 Amp motor provides high performance and overload protection High/low gear for high speed drilling, or high toque applications Dual mode: hammerdrill/drill for wood, steel or masonry applications Lightweight design for easy use and handling in a variety of orientations Two-finger, rubber trigger for increased comfort 360° side handle with depth rod offers greater control, versatility, and increased depth accuracy Variable speed allows for precise hole placement on work surface
Description
Product Features 7.8 Amp motor provides high performance and overload protection High/low gear for high speed drilling, or high toque applications Dual mode: hammerdrill/drill for wood, steel or masonry applications Lightweight design for easy use and handling in a variety of orientations Two-finger, rubber trigger for increased comfort 360° side handle with depth rod offers greater control, versatility, and increased depth accuracy Variable speed allows for precise hole placement on work surface

Suppliers

Company
Product
Description
Supplier Links
1/2" (13mm) VSR Dual Range Hammerdrill - DW505 - DEWALT Industrial Tool Co.
Baltimore, MD, USA
1/2" (13mm) VSR Dual Range Hammerdrill
DW505
1/2" (13mm) VSR Dual Range Hammerdrill DW505
Product Features 7.8 Amp motor provides high performance and overload protection High/low gear for high speed drilling, or high toque applications Dual mode: hammerdrill/drill for wood, steel or masonry applications Lightweight design for easy use and handling in a variety of orientations Two-finger, rubber trigger for increased comfort 360° side handle with depth rod offers greater control, versatility, and increased depth accuracy Variable speed allows for precise hole placement on work surface

Product Features

  • 7.8 Amp motor provides high performance and overload protection
  • High/low gear for high speed drilling, or high toque applications
  • Dual mode: hammerdrill/drill for wood, steel or masonry applications
  • Lightweight design for easy use and handling in a variety of orientations
  • Two-finger, rubber trigger for increased comfort
  • 360° side handle with depth rod offers greater control, versatility, and increased depth accuracy
  • Variable speed allows for precise hole placement on work surface
Supplier's Site

Technical Specifications

  DEWALT Industrial Tool Co.
Product Category Hand Drills
Product Number DW505
Product Name 1/2" (13mm) VSR Dual Range Hammerdrill
Power 650 watts
Unlock Full Specs
to access all available technical data

Similar Products

Pillar Drills & Bench Drills - 288827 - RS Components, Ltd.
Specs
Power Power Tools; Electrical
Type Specialty / Other; Rotary Drill
Standards RoHS Compliant
View Details
Keyless Reversible Air Drill - XT401000 - Campbell Hausfeld
Specs
Power Power Tools; Pneumatic Tool
Type Pistol Grip
Length 7.8 inch (198 mm)
View Details
Pneumatic Drill, Straight with Collet - DS 012-005 PC - DEPRAG, Inc.
Specs
Power Power Tools; Pneumatic Tool
Type Inline
Chuck Size 0.0197 to 0.3740 inch (0.5000 to 9.5 mm)
View Details
Specs
Power Power Tools; Electrical
Type Inline
Features Multiple Clutch Settings; Multiple Speed Settings
View Details