Milwaukee Electric Tool Corporation Electric Portable Drill 2703-22

Description
PISTOL GRIP TYPE 4.9 POUND WEIGHT 0 TO 550/0 TO 2000 RPM SPEED RATING 1200 INCH-POUND TORQUE RATING 1/2 INCH CHUCK CAPACITY METAL SINGLE SLEEVE, RATCHETING LOCK CHUCK TYPE M18 FUEL[TM] BRAND LENGTH 7.5 INCH INCLUDES (1) M18 FUEL 1/2 INCH DRILL/DRIVER (BARE TOOL) (2703-20), (2) M18 REDLITHIUM XC5.0 EXTENDED CAPACITY BATTERY PACK (48-11-1850), (1) M18 AND M12 MULTI-VOLTAGE CHARGER (48-59-1812), (1) BELT CLIP, (1) BIT HOLDER, (1) SIDE HANDLE, ( BATTERY VOLTAGE (V) 18
Description
PISTOL GRIP TYPE 4.9 POUND WEIGHT 0 TO 550/0 TO 2000 RPM SPEED RATING 1200 INCH-POUND TORQUE RATING 1/2 INCH CHUCK CAPACITY METAL SINGLE SLEEVE, RATCHETING LOCK CHUCK TYPE M18 FUEL[TM] BRAND LENGTH 7.5 INCH INCLUDES (1) M18 FUEL 1/2 INCH DRILL/DRIVER (BARE TOOL) (2703-20), (2) M18 REDLITHIUM XC5.0 EXTENDED CAPACITY BATTERY PACK (48-11-1850), (1) M18 AND M12 MULTI-VOLTAGE CHARGER (48-59-1812), (1) BELT CLIP, (1) BIT HOLDER, (1) SIDE HANDLE, ( BATTERY VOLTAGE (V) 18

Suppliers

Company
Product
Description
Supplier Links
Brookfield, WI, USA
Electric Portable Drill
2703-22
Electric Portable Drill 2703-22
PISTOL GRIP TYPE 4.9 POUND WEIGHT 0 TO 550/0 TO 2000 RPM SPEED RATING 1200 INCH-POUND TORQUE RATING 1/2 INCH CHUCK CAPACITY METAL SINGLE SLEEVE, RATCHETING LOCK CHUCK TYPE M18 FUEL[TM] BRAND LENGTH 7.5 INCH INCLUDES (1) M18 FUEL 1/2 INCH DRILL/DRIVER (BARE TOOL) (2703-20), (2) M18 REDLITHIUM XC5.0 EXTENDED CAPACITY BATTERY PACK (48-11-1850), (1) M18 AND M12 MULTI-VOLTAGE CHARGER (48-59-1812), (1) BELT CLIP, (1) BIT HOLDER, (1) SIDE HANDLE, ( BATTERY VOLTAGE (V) 18
  • PISTOL GRIP TYPE
  • 4.9 POUND WEIGHT
  • 0 TO 550/0 TO 2000 RPM SPEED RATING
  • 1200 INCH-POUND TORQUE RATING
  • 1/2 INCH CHUCK CAPACITY
  • METAL SINGLE SLEEVE, RATCHETING LOCK CHUCK TYPE
  • M18 FUEL[TM] BRAND
  • LENGTH 7.5 INCH
  • INCLUDES (1) M18 FUEL 1/2 INCH DRILL/DRIVER (BARE TOOL) (2703-20), (2) M18 REDLITHIUM XC5.0 EXTENDED CAPACITY BATTERY PACK (48-11-1850), (1) M18 AND M12 MULTI-VOLTAGE CHARGER (48-59-1812), (1) BELT CLIP, (1) BIT HOLDER, (1) SIDE HANDLE, (
  • BATTERY VOLTAGE (V) 18
Supplier's Site

Technical Specifications

  Milwaukee Electric Tool Corporation
Product Category Hand Drills
Product Number 2703-22
Product Name Electric Portable Drill
Power Power Tools; Electrical
Type Pistol Grip
Features Battery-Powered
Chuck Size 0.5000 inch (12.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Air Drills - 7398395 - RS Components, Ltd.
RS Components, Ltd.
Specs
Power Power Tools; Pneumatic Tool
Type Specialty / Other; Reversible air drill
Chuck Size 0.3937 inch (10 mm)
View Details
Pneumatic Drill, Straight with Collet - DS 012-005 PC - DEPRAG, Inc.
Specs
Power Power Tools; Pneumatic Tool
Type Inline
Chuck Size 0.0197 to 0.3740 inch (0.5000 to 9.5 mm)
View Details
Impact Drivers - 1780099 - RS Components, Ltd.
Specs
Power Power Tools
Chuck Size 0.3752 inch (9.53 mm)
RPM 2600 rpm
View Details
ONE+ 18V Lithium-Ion Drill Kit - P897 - Ryobi Technologies, Inc.
Specs
Power Power Tools; Electrical
Features Multiple Clutch Settings
Battery Voltage 18 volts
View Details