DEWALT Industrial Tool Co. Drill Bit Sets DT5554-QZ

Description
DeWALT DT5554-QZ Drill Bit
Request a Quote
Description
DeWALT DT5554-QZ Drill Bit
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Drill Bit Sets - 2744714 - RS Components, Ltd.
Corby, Northants, United Kingdom
Drill Bit Sets
2744714
Drill Bit Sets 2744714
DeWALT DT5554-QZ Drill Bit

DeWALT DT5554-QZ Drill Bit

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Drill Bits
Product Number 2744714
Product Name Drill Bit Sets
Product Drill Set
Units Metric
Cutting Application Steel; Steel
Designation 8.5 mm, 8.5 mm
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saw, Carbide Tipped, 4 3/4
Specs
Drill Type Core Drill
Diameter 4.750 inch (120.6 mm)
Material Carbide
View Details
Hole Saws & Core Drill Bits - 216230 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 0.669 inch (17.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
29 Piece Metric Colbalt Steel Drill Bit Set - 92125M - Gray Tools Canada Inc.
Specs
Product Drill Set
Units Metric
Drill Type Jobber
View Details