Greenlee Textron, Inc. Hole Saw Arbor 925-011

Description
SMALL TYPE HSS MATERIAL 7/8 INCH MIN. HOLE SAW SIZE 1-7/32 INCH MAX. HOLE SAW SIZE YES SUPPLIED WITH PILOT DRILL
Datasheet
Description
SMALL TYPE HSS MATERIAL 7/8 INCH MIN. HOLE SAW SIZE 1-7/32 INCH MAX. HOLE SAW SIZE YES SUPPLIED WITH PILOT DRILL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hole Saw Arbor - 925-011 - Greenlee Textron, Inc.
Rockford, IL, USA
Hole Saw Arbor
925-011
Hole Saw Arbor 925-011
SMALL TYPE HSS MATERIAL 7/8 INCH MIN. HOLE SAW SIZE 1-7/32 INCH MAX. HOLE SAW SIZE YES SUPPLIED WITH PILOT DRILL
  • SMALL TYPE
  • HSS MATERIAL
  • 7/8 INCH MIN. HOLE SAW SIZE
  • 1-7/32 INCH MAX. HOLE SAW SIZE
  • YES SUPPLIED WITH PILOT DRILL
Supplier's Site Datasheet

Technical Specifications

  Greenlee Textron, Inc.
Product Category Drill Bits
Product Number 925-011
Product Name Hole Saw Arbor
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saws & Core Drill Bits - 215912 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 1.457 inch (37.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Hole Saw, Bi-Metal, 2 3/8
Specs
Drill Type Core Drill
Diameter 2.375 inch (60.3 mm)
Material Bi-Metal
View Details
Unicore Thin Kerf Wet Diamond Core Bit - 4CB045UF - CS UNITEC
Specs
Product Drill
Units Fractional
Drill Type Core Drill
View Details
Wood Spade Bit - 33A-1/4 - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Product Drill
Drill Type Spade Drill; Wood Bit
Shank Hex
View Details