Klein Tools, Inc. Drill Bit 53116

Description
JOBBER LENGTH TYPE BLACK OXIDE FINISH FINISH 4-1/2 INCH OVERALL LENGTH 3-3/16 INCH FLUTE LENGTH STRAIGHT SHANK TYPE REGULAR POINT CONSTRUCTION 4 FLUTE(S) 5/16 INCH DRILL SIZE 118 DEGREE POINT ANGLE
Datasheet
Description
JOBBER LENGTH TYPE BLACK OXIDE FINISH FINISH 4-1/2 INCH OVERALL LENGTH 3-3/16 INCH FLUTE LENGTH STRAIGHT SHANK TYPE REGULAR POINT CONSTRUCTION 4 FLUTE(S) 5/16 INCH DRILL SIZE 118 DEGREE POINT ANGLE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 53116 - Klein Tools, Inc.
Chicago, IL, USA
Drill Bit
53116
Drill Bit 53116
JOBBER LENGTH TYPE BLACK OXIDE FINISH FINISH 4-1/2 INCH OVERALL LENGTH 3-3/16 INCH FLUTE LENGTH STRAIGHT SHANK TYPE REGULAR POINT CONSTRUCTION 4 FLUTE(S) 5/16 INCH DRILL SIZE 118 DEGREE POINT ANGLE
  • JOBBER LENGTH TYPE
  • BLACK OXIDE FINISH FINISH
  • 4-1/2 INCH OVERALL LENGTH
  • 3-3/16 INCH FLUTE LENGTH
  • STRAIGHT SHANK TYPE
  • REGULAR POINT CONSTRUCTION
  • 4 FLUTE(S)
  • 5/16 INCH DRILL SIZE
  • 118 DEGREE POINT ANGLE
Supplier's Site Datasheet
5/16 Drill Bit, 3.188, 4.5, 118Deg; Drill Bit Size Metric Klein Tools - 06J9407 - Newark, An Avnet Company
Chicago, IL, United States
5/16 Drill Bit, 3.188, 4.5, 118Deg; Drill Bit Size Metric Klein Tools
06J9407
5/16 Drill Bit, 3.188, 4.5, 118Deg; Drill Bit Size Metric Klein Tools 06J9407
5/16" DRILL BIT, 3.188", 4.5", 118DEG; Drill Bit Size Metric:7.9mm; Drill Bit Size Imperial:0.3125"; Effective Length:3.188"; Overall Length:4.5"; Product Range:- RoHS Compliant: NA

5/16" DRILL BIT, 3.188", 4.5", 118DEG; Drill Bit Size Metric:7.9mm; Drill Bit Size Imperial:0.3125"; Effective Length:3.188"; Overall Length:4.5"; Product Range:- RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Klein Tools, Inc. Newark, An Avnet Company
Product Category Drill Bits Drill Bits
Product Number 53116 06J9407
Product Name Drill Bit 5/16 Drill Bit, 3.188, 4.5, 118Deg; Drill Bit Size Metric Klein Tools
Product Drill
Units Fractional
Diameter 0.312 inch (7.9 mm) 0.311 inch (7.9 mm)
Shank Straight
Unlock Full Specs
to access all available technical data

Similar Products

Hot Tapper, Single Size, 1 1/2
Specs
Drill Type Core Drill
Diameter 1.375 inch (34.9 mm)
Material Carbide
View Details
Specialist Drill Bits - 221535 - RS Components, Ltd.
Specs
Units Metric
Designation 20mm
Diameter 0.236 to 0.787 inch (6.0 to 20.0 mm)
View Details
Drill Bit - 53122 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Product Drill
Units Fractional
Diameter 0.406 inch (10.3 mm)
View Details
2 suppliers
Hole Saw - 35-340 - Ideal Industries, Inc.
Ideal Industries, Inc.
Specs
Product Drill
Drill Type Hole Saw
Diameter 0.562 inch (14.3 mm)
View Details