Milwaukee Electric Tool Corporation Electric Reciprocating Saw 2621-21

Description
19 INCH 1-1/8 INCH STROKE LENGTH 8.9 LB WEIGHT 18 VOLT BATTERY VOLTAGE 0 TO 3000 STROKES PER MINUTE KEYLESS BLADE CLAMP TYPE M18[TM], SAWZALL[R] BRAND INCLUDES (1) M18 SAWZALL RECIPROCATING SAW, (1) M18 REDLITHIUM XC EXTENDED CAPACITY BATTERY, (1) M18 AND M12 MULTI-VOLTAGE CHARGER, (1) BLADE, (1) CARRYING CASE
Description
19 INCH 1-1/8 INCH STROKE LENGTH 8.9 LB WEIGHT 18 VOLT BATTERY VOLTAGE 0 TO 3000 STROKES PER MINUTE KEYLESS BLADE CLAMP TYPE M18[TM], SAWZALL[R] BRAND INCLUDES (1) M18 SAWZALL RECIPROCATING SAW, (1) M18 REDLITHIUM XC EXTENDED CAPACITY BATTERY, (1) M18 AND M12 MULTI-VOLTAGE CHARGER, (1) BLADE, (1) CARRYING CASE

Suppliers

Company
Product
Description
Supplier Links
Brookfield, WI, USA
Electric Reciprocating Saw
2621-21
Electric Reciprocating Saw 2621-21
19 INCH 1-1/8 INCH STROKE LENGTH 8.9 LB WEIGHT 18 VOLT BATTERY VOLTAGE 0 TO 3000 STROKES PER MINUTE KEYLESS BLADE CLAMP TYPE M18[TM], SAWZALL[R] BRAND INCLUDES (1) M18 SAWZALL RECIPROCATING SAW, (1) M18 REDLITHIUM XC EXTENDED CAPACITY BATTERY, (1) M18 AND M12 MULTI-VOLTAGE CHARGER, (1) BLADE, (1) CARRYING CASE
  • 19 INCH
  • 1-1/8 INCH STROKE LENGTH
  • 8.9 LB WEIGHT
  • 18 VOLT BATTERY VOLTAGE
  • 0 TO 3000 STROKES PER MINUTE
  • KEYLESS BLADE CLAMP TYPE
  • M18[TM], SAWZALL[R] BRAND
  • INCLUDES (1) M18 SAWZALL RECIPROCATING SAW, (1) M18 REDLITHIUM XC EXTENDED CAPACITY BATTERY, (1) M18 AND M12 MULTI-VOLTAGE CHARGER, (1) BLADE, (1) CARRYING CASE
Supplier's Site

Technical Specifications

  Milwaukee Electric Tool Corporation
Product Category Power Saws
Product Number 2621-21
Product Name Electric Reciprocating Saw
Saw Type Reciprocating Saw
Unlock Full Specs
to access all available technical data

Similar Products

KuriCrimp™ 40.4 in. Length Hose Saw|Master File - KCS-TF3/PI-230/3 - Kuriyama of America, Inc.
Specs
Saw Power Source AC Electricity / Plug-in
Weight 530 lbs (240 kg)
View Details
GREENLEE Long Reach Chain Saws - 43178 - Utility Parts Central, Inc.
Utility Parts Central, Inc.
Specs
Saw Type Chainsaw
Use Type Hand Held
Cutting Capacity 13 inch (330 mm)
View Details
Electric Band Saw - 2629-22 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Saw Power Source DC Electricity / Battery
Use Type Hand Held
Cutting Capacity 3.25 inch (82.55 mm)
View Details