Milwaukee Electric Tool Corporation Electric Miter Saw 2734-21HDP

Description
DUAL COMPOUND, SLIDING TYPE 48 DEGREE MAX. BEVEL ANGLE 2 INCH X 12 INCH MAX. JOB HEIGHT AT 45 DEG BEVEL 2 INCH X 8 INCH MAX. JOB HEIGHT AT 45 DEG MITER 2 INCH X 12 INCH MAX. JOB HEIGHT AT 90 DEG CROSSCUT 2 INCH X 12 INCH MAX. JOB WIDTH AT 45 DEG BEVEL 2 INCH X 8 INCH MAX. JOB WIDTH AT 45 DEG MITER 2 INCH X 12 INCH MAX. JOB WIDTH AT 90 DEG CROSSCUT 45 POUND WEIGHT 4000 RPM SPEED RATING M18 FUEL[TM] BRAND INCLUDES (1) REDLITHIUM HIGH DEMAND 9.0 BATTERY PACK, (1) M18 AND M12 RAPID CHARGER, (1) BLADE WRENCH, (1) CARBIDE TIPPED BLADE, (1) CLAMP, (1) DUST BAG
Description
DUAL COMPOUND, SLIDING TYPE 48 DEGREE MAX. BEVEL ANGLE 2 INCH X 12 INCH MAX. JOB HEIGHT AT 45 DEG BEVEL 2 INCH X 8 INCH MAX. JOB HEIGHT AT 45 DEG MITER 2 INCH X 12 INCH MAX. JOB HEIGHT AT 90 DEG CROSSCUT 2 INCH X 12 INCH MAX. JOB WIDTH AT 45 DEG BEVEL 2 INCH X 8 INCH MAX. JOB WIDTH AT 45 DEG MITER 2 INCH X 12 INCH MAX. JOB WIDTH AT 90 DEG CROSSCUT 45 POUND WEIGHT 4000 RPM SPEED RATING M18 FUEL[TM] BRAND INCLUDES (1) REDLITHIUM HIGH DEMAND 9.0 BATTERY PACK, (1) M18 AND M12 RAPID CHARGER, (1) BLADE WRENCH, (1) CARBIDE TIPPED BLADE, (1) CLAMP, (1) DUST BAG

Suppliers

Company
Product
Description
Supplier Links
Brookfield, WI, USA
Electric Miter Saw
2734-21HDP
Electric Miter Saw 2734-21HDP
DUAL COMPOUND, SLIDING TYPE 48 DEGREE MAX. BEVEL ANGLE 2 INCH X 12 INCH MAX. JOB HEIGHT AT 45 DEG BEVEL 2 INCH X 8 INCH MAX. JOB HEIGHT AT 45 DEG MITER 2 INCH X 12 INCH MAX. JOB HEIGHT AT 90 DEG CROSSCUT 2 INCH X 12 INCH MAX. JOB WIDTH AT 45 DEG BEVEL 2 INCH X 8 INCH MAX. JOB WIDTH AT 45 DEG MITER 2 INCH X 12 INCH MAX. JOB WIDTH AT 90 DEG CROSSCUT 45 POUND WEIGHT 4000 RPM SPEED RATING M18 FUEL[TM] BRAND INCLUDES (1) REDLITHIUM HIGH DEMAND 9.0 BATTERY PACK, (1) M18 AND M12 RAPID CHARGER, (1) BLADE WRENCH, (1) CARBIDE TIPPED BLADE, (1) CLAMP, (1) DUST BAG
  • DUAL COMPOUND, SLIDING TYPE
  • 48 DEGREE MAX. BEVEL ANGLE
  • 2 INCH X 12 INCH MAX. JOB HEIGHT AT 45 DEG BEVEL
  • 2 INCH X 8 INCH MAX. JOB HEIGHT AT 45 DEG MITER
  • 2 INCH X 12 INCH MAX. JOB HEIGHT AT 90 DEG CROSSCUT
  • 2 INCH X 12 INCH MAX. JOB WIDTH AT 45 DEG BEVEL
  • 2 INCH X 8 INCH MAX. JOB WIDTH AT 45 DEG MITER
  • 2 INCH X 12 INCH MAX. JOB WIDTH AT 90 DEG CROSSCUT
  • 45 POUND WEIGHT
  • 4000 RPM SPEED RATING
  • M18 FUEL[TM] BRAND
  • INCLUDES (1) REDLITHIUM HIGH DEMAND 9.0 BATTERY PACK, (1) M18 AND M12 RAPID CHARGER, (1) BLADE WRENCH, (1) CARBIDE TIPPED BLADE, (1) CLAMP, (1) DUST BAG
Supplier's Site

Technical Specifications

  Milwaukee Electric Tool Corporation
Product Category Power Saws
Product Number 2734-21HDP
Product Name Electric Miter Saw
Saw Type Miter Saw
Unlock Full Specs
to access all available technical data

Similar Products

KuriCrimp™ 17.3 in. Length Hose Saw - KCS-TT30PI - Kuriyama of America, Inc.
Specs
Weight 66 lbs (29.93 kg)
View Details
Electric Saws - 459861 - RS Components, Ltd.
RS Components, Ltd.
Specs
Blade Size 6.5 inch (165 mm)
View Details
Electric Jig Saw - 2445-21 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Saw Power Source DC Electricity / Battery
Use Type Hand Held
View Details
Jig Saw -  - DEPRAG, Inc.
DEPRAG, Inc.
Specs
Saw Type Chainsaw
Saw Power Source AC Electricity / Plug-in
Use Type Hand Held
View Details