Milwaukee Electric Tool Corporation Electric Band Saw 6226

Description
2-SPEED TYPE 44-7/8 INCH BLADE LENGTH 1/2 INCH BLADE WIDTH 20 INCH SAW LENGTH 120 VOLT AC INPUT SUPPLY RATING 6/5 AMP CURRENT RATING 16 POUND WEIGHT 250/200 SFPM SPEED RATING 0.2 INCH BLADE THICKNESS 3-1/2 INCH ROUND, 3-1/2 INCH X 4-1/2 INCH RECTANGULAR STOCK CUTTING CAPACITY INCLUDES (1) 14-TOOTH SUPER TOUGH BI-METAL BLADE, IMPACT RESISTANT CARRYING CASE
Datasheet
Description
2-SPEED TYPE 44-7/8 INCH BLADE LENGTH 1/2 INCH BLADE WIDTH 20 INCH SAW LENGTH 120 VOLT AC INPUT SUPPLY RATING 6/5 AMP CURRENT RATING 16 POUND WEIGHT 250/200 SFPM SPEED RATING 0.2 INCH BLADE THICKNESS 3-1/2 INCH ROUND, 3-1/2 INCH X 4-1/2 INCH RECTANGULAR STOCK CUTTING CAPACITY INCLUDES (1) 14-TOOTH SUPER TOUGH BI-METAL BLADE, IMPACT RESISTANT CARRYING CASE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electric Band Saw - 6226 - Milwaukee Electric Tool Corporation
Brookfield, WI, USA
Electric Band Saw
6226
Electric Band Saw 6226
2-SPEED TYPE 44-7/8 INCH BLADE LENGTH 1/2 INCH BLADE WIDTH 20 INCH SAW LENGTH 120 VOLT AC INPUT SUPPLY RATING 6/5 AMP CURRENT RATING 16 POUND WEIGHT 250/200 SFPM SPEED RATING 0.2 INCH BLADE THICKNESS 3-1/2 INCH ROUND, 3-1/2 INCH X 4-1/2 INCH RECTANGULAR STOCK CUTTING CAPACITY INCLUDES (1) 14-TOOTH SUPER TOUGH BI-METAL BLADE, IMPACT RESISTANT CARRYING CASE
  • 2-SPEED TYPE
  • 44-7/8 INCH BLADE LENGTH
  • 1/2 INCH BLADE WIDTH
  • 20 INCH SAW LENGTH
  • 120 VOLT AC INPUT SUPPLY RATING
  • 6/5 AMP CURRENT RATING
  • 16 POUND WEIGHT
  • 250/200 SFPM SPEED RATING
  • 0.2 INCH BLADE THICKNESS
  • 3-1/2 INCH ROUND, 3-1/2 INCH X 4-1/2 INCH RECTANGULAR STOCK CUTTING CAPACITY
  • INCLUDES (1) 14-TOOTH SUPER TOUGH BI-METAL BLADE, IMPACT RESISTANT CARRYING CASE
Supplier's Site Datasheet

Technical Specifications

  Milwaukee Electric Tool Corporation
Product Category Power Saws
Product Number 6226
Product Name Electric Band Saw
Saw Power Source AC Electricity / Plug-in
Unlock Full Specs
to access all available technical data

Similar Products

KuriCrimp™ 39.4 in. Length Hose Saw|Master File - KCS-TF3-230/3 - Kuriyama of America, Inc.
Specs
Saw Power Source AC Electricity / Plug-in
Weight 419 lbs (190 kg)
View Details
Electric Saws - 459868 - RS Components, Ltd.
RS Components, Ltd.
Specs
Saw Power Source DC Electricity / Battery
Blade Size 32.87 inch (835 mm)
Weight 7.28 lbs (3.3 kg)
View Details
GREENLEE Pistol Grip Chain Saws - 49565 - Utility Parts Central, Inc.
Utility Parts Central, Inc.
Specs
Saw Type Chainsaw
Use Type Hand Held
Cutting Capacity 13 inch (330 mm)
View Details
Electric Reciprocating Saw - 6538-21 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Saw Type Reciprocating Saw
Saw Power Source AC Electricity / Plug-in
Use Type Hand Held
View Details