Milwaukee Electric Tool Corporation Electric Portable Drill 0726-20

Description
0 TO 450/0 TO 1800 RPM SPEED RATING 28 V BATTERY VOLTAGE 750 LB-INCH TORQUE RATING TWO SPEED OPTION YES REVERSIBLE 1/2 INCH CHUCK CAPACITY KEYLESS CHUCK TYPE V18[TM] BRAND LENGTH 9.25 INCH INCLUDES SIDE HANDLE
Datasheet
Description
0 TO 450/0 TO 1800 RPM SPEED RATING 28 V BATTERY VOLTAGE 750 LB-INCH TORQUE RATING TWO SPEED OPTION YES REVERSIBLE 1/2 INCH CHUCK CAPACITY KEYLESS CHUCK TYPE V18[TM] BRAND LENGTH 9.25 INCH INCLUDES SIDE HANDLE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electric Portable Drill - 0726-20 - Milwaukee Electric Tool Corporation
Brookfield, WI, USA
Electric Portable Drill
0726-20
Electric Portable Drill 0726-20
0 TO 450/0 TO 1800 RPM SPEED RATING 28 V BATTERY VOLTAGE 750 LB-INCH TORQUE RATING TWO SPEED OPTION YES REVERSIBLE 1/2 INCH CHUCK CAPACITY KEYLESS CHUCK TYPE V18[TM] BRAND LENGTH 9.25 INCH INCLUDES SIDE HANDLE
  • 0 TO 450/0 TO 1800 RPM SPEED RATING
  • 28 V BATTERY VOLTAGE
  • 750 LB-INCH TORQUE RATING
  • TWO SPEED OPTION
  • YES REVERSIBLE
  • 1/2 INCH CHUCK CAPACITY
  • KEYLESS CHUCK TYPE
  • V18[TM] BRAND
  • LENGTH 9.25 INCH
  • INCLUDES SIDE HANDLE
Supplier's Site Datasheet

Technical Specifications

  Milwaukee Electric Tool Corporation
Product Category Hand Drills
Product Number 0726-20
Product Name Electric Portable Drill
Power Power Tools; Electrical
Unlock Full Specs
to access all available technical data

Similar Products

Pillar Drills & Bench Drills - 1818946 - RS Components, Ltd.
Specs
Power Power Tools; Electrical
Type Specialty / Other; Pillar drill
Standards RoHS Compliant
View Details
Milwaukee Electric Tool Corporation
Specs
Power Power Tools; Electrical
Type Right Angle
Features Battery-Powered; Multiple Speed Settings
View Details
Air Drill Reversible Keyless Chuck - TL054500AV - Campbell Hausfeld
Specs
Power Power Tools; Pneumatic Tool
Type Pistol Grip
Length 7.8 inch (198 mm)
View Details
Air Turbine Drill - DPT 450-011BXOEX - DEPRAG, Inc.
Specs
Power Power Tools; Pneumatic Tool
Chuck Size 1.65 inch (41.91 mm)
Length 12.13 inch (308 mm)
View Details