Milwaukee Electric Tool Corporation Electric Portable Drill 2711-22HD

Description
CORDLESS, RIGHT ANGLE TYPE 13.5 LB WEIGHT 0 TO 350 RPM, 0 TO 950 RPM SPEED RATING 2 SPEED OPTION 6 INCH CHUCK CAPACITY KEYLESS CHUCK TYPE M18 FUEL[TM], SUPER HAWG[TM], QUIK-LOK[TM] BRAND LENGTH 22 BATTERY VOLTAGE (V) 18 VOLT
Description
CORDLESS, RIGHT ANGLE TYPE 13.5 LB WEIGHT 0 TO 350 RPM, 0 TO 950 RPM SPEED RATING 2 SPEED OPTION 6 INCH CHUCK CAPACITY KEYLESS CHUCK TYPE M18 FUEL[TM], SUPER HAWG[TM], QUIK-LOK[TM] BRAND LENGTH 22 BATTERY VOLTAGE (V) 18 VOLT

Suppliers

Company
Product
Description
Supplier Links
Brookfield, WI, USA
Electric Portable Drill
2711-22HD
Electric Portable Drill 2711-22HD
CORDLESS, RIGHT ANGLE TYPE 13.5 LB WEIGHT 0 TO 350 RPM, 0 TO 950 RPM SPEED RATING 2 SPEED OPTION 6 INCH CHUCK CAPACITY KEYLESS CHUCK TYPE M18 FUEL[TM], SUPER HAWG[TM], QUIK-LOK[TM] BRAND LENGTH 22 BATTERY VOLTAGE (V) 18 VOLT
  • CORDLESS, RIGHT ANGLE TYPE
  • 13.5 LB WEIGHT
  • 0 TO 350 RPM, 0 TO 950 RPM SPEED RATING
  • 2 SPEED OPTION
  • 6 INCH CHUCK CAPACITY
  • KEYLESS CHUCK TYPE
  • M18 FUEL[TM], SUPER HAWG[TM], QUIK-LOK[TM] BRAND
  • LENGTH 22
  • BATTERY VOLTAGE (V) 18 VOLT
Supplier's Site

Technical Specifications

  Milwaukee Electric Tool Corporation
Product Category Hand Drills
Product Number 2711-22HD
Product Name Electric Portable Drill
Power Power Tools; Electrical
Type Right Angle
Features Battery-Powered; Multiple Speed Settings
Chuck Size 6 inch (152 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Pillar Drills & Bench Drills - 5062968 - RS Components, Ltd.
Specs
Power Power Tools; Electrical
Type Specialty / Other; Pillar drill
Chuck Size 0.0394 to 0.1260 inch (1 to 3.2 mm)
View Details
Electric Portable Drill - 1675-6 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Power Power Tools; Electrical
Features Multiple Speed Settings
Chuck Size 0.5000 inch (12.7 mm)
View Details
Portable Magnetic Drilling Machine - AB-4300-2 - CS UNITEC
Specs
Power Power Tools; Pneumatic Tool
Type Inline
Length 12.5 inch (317 mm)
View Details
Pistolgrip Drill, Power Output 300 W (.40 HP) -  - DEPRAG, Inc.
Specs
Power Power Tools
Type Pistol Grip
Chuck Size 0.0394 to 0.3937 inch (1 to 10 mm)
View Details