RS Components, Ltd. Pillar Drills & Bench Drills 1753807

Description
Chuck Guard for pillar drill 65mm
Request a Quote
Description
Chuck Guard for pillar drill 65mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pillar Drills & Bench Drills - 1753807 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pillar Drills & Bench Drills
1753807
Pillar Drills & Bench Drills 1753807
Chuck Guard for pillar drill 65mm

Chuck Guard for pillar drill 65mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Hand Drills
Product Number 1753807
Product Name Pillar Drills & Bench Drills
Power Power Tools; Electrical
Unlock Full Specs
to access all available technical data

Similar Products

Pillar Drills & Bench Drills - 1753805 - RS Components, Ltd.
Specs
Power Power Tools; Electrical
Type Specialty / Other; Chuck Guard
Standards RoHS Compliant
View Details
Air Drills - 7398446 - RS Components, Ltd.
RS Components, Ltd.
Specs
Power Power Tools; Pneumatic Tool
Chuck Size 0.3750 inch (9.52 mm)
RPM 6000 rpm
View Details
Pillar Drills & Bench Drills - 1753809 - RS Components, Ltd.
Specs
Power Power Tools; Electrical
Type Specialty / Other; Chuck Guard
Standards RoHS Compliant
View Details
Hand Drills - 539700 - RS Components, Ltd.
RS Components, Ltd.
Specs
Power Power Tools; Electrical
Type Specialty / Other; Ratchet
Chuck Size 0.3937 inch (10 mm)
View Details