Rogers Machinery Company, Inc. FS-Curtis - ML Series Air Compressor fs-curtis-ml-series

Description
Features Centro-Ring Pressure Lubrication - Patented FS-Curtis design. PROPRIETARY TECHNOLOGY IS AN FS-CURTIS EXCLUSIVE SUPPLIES PRESSURIZED OIL INTERNALLY TO ALL BEARINGS AND CRITICAL WEAR SURFACES THROUGH THE RIFLE-DRILLED CRANKSHAFT AND CONNECTING RODS HELPS ENSURE MAXIMUM UPTIME AND INCREASE SERVICE LIFE 100% Cast-Iron Cylinders, Cylinder heads, connecting rods, and crankshaft - All cast-iron where it counts for longer life with less maintenance. SOME PUMPS CLAIM 100% CAST-IRON YET STILL HAVE ALUMINUM CYLINDERS, CYLINDER HEADS, CONNECTING RODS AND CRANKSHAFTS – NOT FS-CURTIS DUCTILE CAST-IRON CRANKSHAFT AND CONNECTING RODS ARE STRONGER, MORE CORROSION-RESISTANT AND LESS LIKELY TO BREAK SLOW-TURNING PUMP INCREASES PUMP LIFE RUGGED PARTS AND CONSTRUCTION FOR INDUSTRIAL PERFORMANCE Quality Components - Built for 100% continuous duty. INDUSTRY-LEADING STAINLESS-STEEL VALVE ASSEMBLIES FOR INCREASED AIRFLOW AND RELIABILITY OVERSIZED TAPERED MAIN ROLLER BEARINGS TO ENSURE LONG LIFE PREMIUM FINNED INTERCOOLER MAXIMIZES HEAT DISSIPATION METAL INTAKE FILTER/SILENCER IS SUPERIOR TO PLASTIC HEAVY-DUTY STAMPED-STEEL BELT GUARD SUCTION VALVE HEAD UNLOADERS FOR CONTINUOUS RUNNING AIR COMPRESSORS Simplex Simplex compressors are well suited for common applications where only one compressor is needed. MAGNETIC MOTOR STARTER MANUAL TANK DRAIN OIL SIGHT GLASS MOUNTED ON HEAVY GAUGE METAL BASE 120 GALLON AIR RECEIVER AVAILABLE ON 25-30 HP FACTORY OIL FILLED Duplex Duplex compressors are ideal when there are varying demand levels during operation. By alternating demand across two pumps, a duplex compressor also delivers longer pump life. The redundant pumps ensure you’ll always have air, eliminating maintenance downtime. ALTERNATOR CONTROL PANEL COMES MOUNTED WITH MAGNETIC MOTOR STARTERS AND THERMAL OVERLOAD PROTECTION COMPRESSORS ALTERNATE DURING NORMAL OPERATION BOTH COMPRESSORS RUN WHEN SYSTEM DEMANDS DUPLEX DESIGN REDUCES ELECTRICAL COST AND ELIMINATES DOWNTIME FACTORY OIL FILLED
Request a Quote Datasheet
Description
Features Centro-Ring Pressure Lubrication - Patented FS-Curtis design. PROPRIETARY TECHNOLOGY IS AN FS-CURTIS EXCLUSIVE SUPPLIES PRESSURIZED OIL INTERNALLY TO ALL BEARINGS AND CRITICAL WEAR SURFACES THROUGH THE RIFLE-DRILLED CRANKSHAFT AND CONNECTING RODS HELPS ENSURE MAXIMUM UPTIME AND INCREASE SERVICE LIFE 100% Cast-Iron Cylinders, Cylinder heads, connecting rods, and crankshaft - All cast-iron where it counts for longer life with less maintenance. SOME PUMPS CLAIM 100% CAST-IRON YET STILL HAVE ALUMINUM CYLINDERS, CYLINDER HEADS, CONNECTING RODS AND CRANKSHAFTS – NOT FS-CURTIS DUCTILE CAST-IRON CRANKSHAFT AND CONNECTING RODS ARE STRONGER, MORE CORROSION-RESISTANT AND LESS LIKELY TO BREAK SLOW-TURNING PUMP INCREASES PUMP LIFE RUGGED PARTS AND CONSTRUCTION FOR INDUSTRIAL PERFORMANCE Quality Components - Built for 100% continuous duty. INDUSTRY-LEADING STAINLESS-STEEL VALVE ASSEMBLIES FOR INCREASED AIRFLOW AND RELIABILITY OVERSIZED TAPERED MAIN ROLLER BEARINGS TO ENSURE LONG LIFE PREMIUM FINNED INTERCOOLER MAXIMIZES HEAT DISSIPATION METAL INTAKE FILTER/SILENCER IS SUPERIOR TO PLASTIC HEAVY-DUTY STAMPED-STEEL BELT GUARD SUCTION VALVE HEAD UNLOADERS FOR CONTINUOUS RUNNING AIR COMPRESSORS Simplex Simplex compressors are well suited for common applications where only one compressor is needed. MAGNETIC MOTOR STARTER MANUAL TANK DRAIN OIL SIGHT GLASS MOUNTED ON HEAVY GAUGE METAL BASE 120 GALLON AIR RECEIVER AVAILABLE ON 25-30 HP FACTORY OIL FILLED Duplex Duplex compressors are ideal when there are varying demand levels during operation. By alternating demand across two pumps, a duplex compressor also delivers longer pump life. The redundant pumps ensure you’ll always have air, eliminating maintenance downtime. ALTERNATOR CONTROL PANEL COMES MOUNTED WITH MAGNETIC MOTOR STARTERS AND THERMAL OVERLOAD PROTECTION COMPRESSORS ALTERNATE DURING NORMAL OPERATION BOTH COMPRESSORS RUN WHEN SYSTEM DEMANDS DUPLEX DESIGN REDUCES ELECTRICAL COST AND ELIMINATES DOWNTIME FACTORY OIL FILLED
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FS-Curtis - ML Series Air Compressor - fs-curtis-ml-series - Rogers Machinery Company, Inc.
Portland, OR, United States
FS-Curtis - ML Series Air Compressor
fs-curtis-ml-series
FS-Curtis - ML Series Air Compressor fs-curtis-ml-series
Features Centro-Ring Pressure Lubrication - Patented FS-Curtis design. PROPRIETARY TECHNOLOGY IS AN FS-CURTIS EXCLUSIVE SUPPLIES PRESSURIZED OIL INTERNALLY TO ALL BEARINGS AND CRITICAL WEAR SURFACES THROUGH THE RIFLE-DRILLED CRANKSHAFT AND CONNECTING RODS HELPS ENSURE MAXIMUM UPTIME AND INCREASE SERVICE LIFE 100% Cast-Iron Cylinders, Cylinder heads, connecting rods, and crankshaft - All cast-iron where it counts for longer life with less maintenance. SOME PUMPS CLAIM 100% CAST-IRON YET STILL HAVE ALUMINUM CYLINDERS, CYLINDER HEADS, CONNECTING RODS AND CRANKSHAFTS – NOT FS-CURTIS DUCTILE CAST-IRON CRANKSHAFT AND CONNECTING RODS ARE STRONGER, MORE CORROSION-RESISTANT AND LESS LIKELY TO BREAK SLOW-TURNING PUMP INCREASES PUMP LIFE RUGGED PARTS AND CONSTRUCTION FOR INDUSTRIAL PERFORMANCE Quality Components - Built for 100% continuous duty. INDUSTRY-LEADING STAINLESS-STEEL VALVE ASSEMBLIES FOR INCREASED AIRFLOW AND RELIABILITY OVERSIZED TAPERED MAIN ROLLER BEARINGS TO ENSURE LONG LIFE PREMIUM FINNED INTERCOOLER MAXIMIZES HEAT DISSIPATION METAL INTAKE FILTER/SILENCER IS SUPERIOR TO PLASTIC HEAVY-DUTY STAMPED-STEEL BELT GUARD SUCTION VALVE HEAD UNLOADERS FOR CONTINUOUS RUNNING AIR COMPRESSORS Simplex Simplex compressors are well suited for common applications where only one compressor is needed. MAGNETIC MOTOR STARTER MANUAL TANK DRAIN OIL SIGHT GLASS MOUNTED ON HEAVY GAUGE METAL BASE 120 GALLON AIR RECEIVER AVAILABLE ON 25-30 HP FACTORY OIL FILLED Duplex Duplex compressors are ideal when there are varying demand levels during operation. By alternating demand across two pumps, a duplex compressor also delivers longer pump life. The redundant pumps ensure you’ll always have air, eliminating maintenance downtime. ALTERNATOR CONTROL PANEL COMES MOUNTED WITH MAGNETIC MOTOR STARTERS AND THERMAL OVERLOAD PROTECTION COMPRESSORS ALTERNATE DURING NORMAL OPERATION BOTH COMPRESSORS RUN WHEN SYSTEM DEMANDS DUPLEX DESIGN REDUCES ELECTRICAL COST AND ELIMINATES DOWNTIME FACTORY OIL FILLED

Features

Centro-Ring Pressure Lubrication - Patented FS-Curtis design.

  • PROPRIETARY TECHNOLOGY IS AN FS-CURTIS EXCLUSIVE
  • SUPPLIES PRESSURIZED OIL INTERNALLY TO ALL BEARINGS AND CRITICAL WEAR SURFACES THROUGH THE RIFLE-DRILLED CRANKSHAFT AND CONNECTING RODS
  • HELPS ENSURE MAXIMUM UPTIME AND INCREASE SERVICE LIFE

100% Cast-Iron Cylinders, Cylinder heads, connecting rods, and crankshaft - All cast-iron where it counts for longer life with less maintenance.

  • SOME PUMPS CLAIM 100% CAST-IRON YET STILL HAVE ALUMINUM CYLINDERS, CYLINDER HEADS, CONNECTING RODS AND CRANKSHAFTS – NOT FS-CURTIS
  • DUCTILE CAST-IRON CRANKSHAFT AND CONNECTING RODS ARE STRONGER, MORE CORROSION-RESISTANT AND LESS LIKELY TO BREAK
  • SLOW-TURNING PUMP INCREASES PUMP LIFE
  • RUGGED PARTS AND CONSTRUCTION FOR INDUSTRIAL PERFORMANCE

Quality Components - Built for 100% continuous duty.

  • INDUSTRY-LEADING STAINLESS-STEEL VALVE ASSEMBLIES FOR INCREASED AIRFLOW AND RELIABILITY
  • OVERSIZED TAPERED MAIN ROLLER BEARINGS TO ENSURE LONG LIFE
  • PREMIUM FINNED INTERCOOLER MAXIMIZES HEAT DISSIPATION
  • METAL INTAKE FILTER/SILENCER IS SUPERIOR TO PLASTIC
  • HEAVY-DUTY STAMPED-STEEL BELT GUARD
  • SUCTION VALVE HEAD UNLOADERS FOR CONTINUOUS RUNNING AIR COMPRESSORS

Simplex

Simplex compressors are well suited for common applications where only one compressor is needed.

  • MAGNETIC MOTOR STARTER
  • MANUAL TANK DRAIN
  • OIL SIGHT GLASS
  • MOUNTED ON HEAVY GAUGE METAL BASE
  • 120 GALLON AIR RECEIVER AVAILABLE ON 25-30 HP
  • FACTORY OIL FILLED

Duplex

Duplex compressors are ideal when there are varying demand levels during operation. By alternating demand across two pumps, a duplex compressor also delivers longer pump life. The redundant pumps ensure you’ll always have air, eliminating maintenance downtime.

  • ALTERNATOR CONTROL PANEL COMES MOUNTED WITH MAGNETIC MOTOR STARTERS AND THERMAL OVERLOAD PROTECTION
  • COMPRESSORS ALTERNATE DURING NORMAL OPERATION
  • BOTH COMPRESSORS RUN WHEN SYSTEM DEMANDS
  • DUPLEX DESIGN REDUCES ELECTRICAL COST AND ELIMINATES DOWNTIME
  • FACTORY OIL FILLED
Supplier's Site Datasheet

Technical Specifications

  Rogers Machinery Company, Inc.
Product Category Air Compressors
Product Number fs-curtis-ml-series
Product Name FS-Curtis - ML Series Air Compressor
Mass Flow Capacity 19.1 to 204 SCFM (32.46 to 347 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

Rogers - KNW Series Oil-Free Rotary Screw Air Compressor - rogers-knw-series_rogers-knw-series - Rogers Machinery Company, Inc.
Specs
Mass Flow Capacity 72 to 2400 SCFM (122 to 4079 m³/hr)
Discharge / Operating Pressure 40 to 150 psi (28.15 to 106 m H2O)
Horse Power 20 to 500 HP
View Details
FS-Curtis - CT Series Air Compressor - fs-curtis-ct-series - Rogers Machinery Company, Inc.
Specs
Mass Flow Capacity 15.9 to 29.7 SCFM (27.03 to 50.48 m³/hr)
Discharge / Operating Pressure 175 psi (123 m H2O)
Horse Power 5 to 10 HP
View Details