Fuji Electric Corp. of America Single-Stage Ring Compressors VFC200A-7W

Description
The VFZ Series are single-stage ring compressors with a maximum pressure of 139 in. H2O, a maximum vacuum of 110 in. H2O and a maximum capacity of 570 SCFM. Motors are direct drive from 1 HP to 15 HP. Voltages are available in 115 single phase, 230 single phase, 230/460 3-phase dependent upon motor size. All units are provided with threaded flanges.
Request a Quote
Description
The VFZ Series are single-stage ring compressors with a maximum pressure of 139 in. H2O, a maximum vacuum of 110 in. H2O and a maximum capacity of 570 SCFM. Motors are direct drive from 1 HP to 15 HP. Voltages are available in 115 single phase, 230 single phase, 230/460 3-phase dependent upon motor size. All units are provided with threaded flanges.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The VFC200A-7W is a single-stage ring compressor designed for various applications, including pneumatic conveying, wastewater treatment, and aquaculture. It has a maximum pressure capability of 37 in. H2O and a maximum vacuum of 34 in. H2O. The compressor can achieve a maximum flow rate of 42 SCFM and operates at 0.33 HP. It is available in dual voltage options of 230/460V and is suitable for three-phase electrical systems. The unit weighs 22 lbs (10 kg), making it relatively lightweight for installation. This compressor is part of a series that emphasizes efficiency and reliability in demanding environments.

Datasheet Summary
Powered by GS/AI

The VFC200A-7W is a single-stage ring compressor designed for various applications, including pneumatic conveying, wastewater treatment, and aquaculture. It has a maximum pressure capability of 37 in. H2O and a maximum vacuum of 34 in. H2O. The compressor can achieve a maximum flow rate of 42 SCFM and operates at 0.33 HP. It is available in dual voltage options of 230/460V and is suitable for three-phase electrical systems. The unit weighs 22 lbs (10 kg), making it relatively lightweight for installation. This compressor is part of a series that emphasizes efficiency and reliability in demanding environments.

Suppliers

Company
Product
Description
Supplier Links
Single-Stage Ring Compressors - VFC200A-7W - Fuji Electric Corp. of America
Edison, NJ, United States
Single-Stage Ring Compressors
VFC200A-7W
Single-Stage Ring Compressors VFC200A-7W
The VFZ Series are single-stage ring compressors with a maximum pressure of 139 in. H2O, a maximum vacuum of 110 in. H2O and a maximum capacity of 570 SCFM. Motors are direct drive from 1 HP to 15 HP. Voltages are available in 115 single phase, 230 single phase, 230/460 3-phase dependent upon motor size. All units are provided with threaded flanges.

The VFZ Series are single-stage ring compressors with a maximum pressure of 139 in. H2O, a maximum vacuum of 110 in. H2O and a maximum capacity of 570 SCFM. Motors are direct drive from 1 HP to 15 HP. Voltages are available in 115 single phase, 230 single phase, 230/460 3-phase dependent upon motor size. All units are provided with threaded flanges.

Supplier's Site Datasheet

Technical Specifications

  Fuji Electric Corp. of America
Product Category Air Compressors
Product Number VFC200A-7W
Product Name Single-Stage Ring Compressors
Power Source AC Three Phase
Unlock Full Specs
to access all available technical data

Similar Products

Single-Stage Ring Compressors - VFZ901A-7W - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Power Source AC Three Phase
Horse Power 14.7 HP
Mounting Skid / Base Plate Mounted
View Details
Single-Stage Ring Compressors - VFC300A-7W - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Power Source AC Three Phase
Horse Power 0.5000 HP
Mounting Skid / Base Plate Mounted
View Details
Single-Stage Ring Compressors - VFB3000-7W - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Power Source AC Three Phase
Horse Power 30 HP
Mounting Skid / Base Plate Mounted
View Details
Single-Stage Ring Compressors - VFC100P-5T - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Power Source AC Single Phase
Horse Power 0.1670 HP
Mounting Skid / Base Plate Mounted
View Details