Milwaukee Electric Tool Corporation Electric Band Saw 6232-21

Description
VARIABLE SPEED, DEEP CUT TYPE 44-7/8 INCH BLADE LENGTH 1/2 INCH BLADE WIDTH 21 INCH SAW LENGTH 120 VOLT AC INPUT SUPPLY RATING 11 AMP CURRENT RATING 14.5 POUND WEIGHT 0 TO 380 SFPM SPEED RATING 0.02 INCH BLADE THICKNESS 5 INCH X 5 INCH CUTTING CAPACITY INCLUDES (1) CARRYING CASE
Datasheet
Description
VARIABLE SPEED, DEEP CUT TYPE 44-7/8 INCH BLADE LENGTH 1/2 INCH BLADE WIDTH 21 INCH SAW LENGTH 120 VOLT AC INPUT SUPPLY RATING 11 AMP CURRENT RATING 14.5 POUND WEIGHT 0 TO 380 SFPM SPEED RATING 0.02 INCH BLADE THICKNESS 5 INCH X 5 INCH CUTTING CAPACITY INCLUDES (1) CARRYING CASE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electric Band Saw - 6232-21 - Milwaukee Electric Tool Corporation
Brookfield, WI, USA
Electric Band Saw
6232-21
Electric Band Saw 6232-21
VARIABLE SPEED, DEEP CUT TYPE 44-7/8 INCH BLADE LENGTH 1/2 INCH BLADE WIDTH 21 INCH SAW LENGTH 120 VOLT AC INPUT SUPPLY RATING 11 AMP CURRENT RATING 14.5 POUND WEIGHT 0 TO 380 SFPM SPEED RATING 0.02 INCH BLADE THICKNESS 5 INCH X 5 INCH CUTTING CAPACITY INCLUDES (1) CARRYING CASE
  • VARIABLE SPEED, DEEP CUT TYPE
  • 44-7/8 INCH BLADE LENGTH
  • 1/2 INCH BLADE WIDTH
  • 21 INCH SAW LENGTH
  • 120 VOLT AC INPUT SUPPLY RATING
  • 11 AMP CURRENT RATING
  • 14.5 POUND WEIGHT
  • 0 TO 380 SFPM SPEED RATING
  • 0.02 INCH BLADE THICKNESS
  • 5 INCH X 5 INCH CUTTING CAPACITY
  • INCLUDES (1) CARRYING CASE
Supplier's Site Datasheet

Technical Specifications

  Milwaukee Electric Tool Corporation
Product Category Power Saws
Product Number 6232-21
Product Name Electric Band Saw
Saw Power Source AC Electricity / Plug-in
Unlock Full Specs
to access all available technical data

Similar Products

Electric Saws - 459830 - RS Components, Ltd.
RS Components, Ltd.
Specs
Weight 7.94 lbs (3.6 kg)
View Details
KuriCrimp™ 78.7 in. Length Hose Saw - KCS-TFIH10-230/3 - Kuriyama of America, Inc.
Specs
Saw Power Source AC Electricity / Plug-in
Weight 595 lbs (270 kg)
View Details
9.0 Amp Reciprocating Saw with Bag - DW303MB - DEWALT Industrial Tool Co.
Specs
Saw Type Reciprocating Saw
Weight 7 lbs (3.17 kg)
View Details
Electric Band Saw - 6238-20 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Saw Power Source AC Electricity / Plug-in
Use Type Hand Held
Cutting Capacity 5 inch (127 mm)
View Details