DEWALT Industrial Tool Co. 5" PSA Random Orbit Sander D26450

Description
Product Features 3.0 Amp motor operates at 12,000 opm providing ideal sanding speed for smooth finish Textured anti-slip top and body grip provides ultimate comfort and control during use Controlled Finishing System™ maintains controllable pad speed and minimizes gouging during start up Dust-Sealed Switch protects against dust ingestion for longer switch life Sealed 100% ball-bearing construction provides longer life High capacity dust bag with built-in vacuum adapter provides maximum dust collection with or with out a vacuum Dual-plane counter-balanced fan reduces user fatigue Accepts 5", 8-hole PSA paper allows sanding discs to be switched quickly and easily
Description
Product Features 3.0 Amp motor operates at 12,000 opm providing ideal sanding speed for smooth finish Textured anti-slip top and body grip provides ultimate comfort and control during use Controlled Finishing System™ maintains controllable pad speed and minimizes gouging during start up Dust-Sealed Switch protects against dust ingestion for longer switch life Sealed 100% ball-bearing construction provides longer life High capacity dust bag with built-in vacuum adapter provides maximum dust collection with or with out a vacuum Dual-plane counter-balanced fan reduces user fatigue Accepts 5", 8-hole PSA paper allows sanding discs to be switched quickly and easily

Suppliers

Company
Product
Description
Supplier Links
5" PSA Random Orbit Sander - D26450 - DEWALT Industrial Tool Co.
Baltimore, MD, USA
5" PSA Random Orbit Sander
D26450
5" PSA Random Orbit Sander D26450
Product Features 3.0 Amp motor operates at 12,000 opm providing ideal sanding speed for smooth finish Textured anti-slip top and body grip provides ultimate comfort and control during use Controlled Finishing System™ maintains controllable pad speed and minimizes gouging during start up Dust-Sealed Switch protects against dust ingestion for longer switch life Sealed 100% ball-bearing construction provides longer life High capacity dust bag with built-in vacuum adapter provides maximum dust collection with or with out a vacuum Dual-plane counter-balanced fan reduces user fatigue Accepts 5", 8-hole PSA paper allows sanding discs to be switched quickly and easily

Product Features

  • 3.0 Amp motor operates at 12,000 opm providing ideal sanding speed for smooth finish
  • Textured anti-slip top and body grip provides ultimate comfort and control during use
  • Controlled Finishing System™ maintains controllable pad speed and minimizes gouging during start up
  • Dust-Sealed Switch protects against dust ingestion for longer switch life
  • Sealed 100% ball-bearing construction provides longer life
  • High capacity dust bag with built-in vacuum adapter provides maximum dust collection with or with out a vacuum
  • Dual-plane counter-balanced fan reduces user fatigue
  • Accepts 5", 8-hole PSA paper allows sanding discs to be switched quickly and easily
Supplier's Site

Technical Specifications

  DEWALT Industrial Tool Co.
Product Category Sanders and Sanding Machines
Product Number D26450
Product Name 5" PSA Random Orbit Sander
Type Sanders; Orbital or Planetary Motion; Surface / Conveyor
Unlock Full Specs
to access all available technical data

Similar Products

S14HW 14
Specs
Type Sanders
View Details
7" / 9" Large Angle Sander - D28497 - DEWALT Industrial Tool Co.
DEWALT Industrial Tool Co.
Specs
Type Sanders
Mounting Handheld
Rotary Speed 6000 rpm
View Details
Angle Grinder w/ Dust Extraction - L 1506 VV - CS UNITEC
Specs
Application / Materials Abraded Building & Construction; Clean / Surface Prep; Marine; Metal; Wood
Type Sanders; Abrasive disc or grinding wheel face grinder
Mounting Handheld; Portable
View Details
Finishing/Polishing Equipment - Profiler 'R' High Speed Sander - DME Company
Specs
Application / Materials Abraded Sharpening
Type Sanders; Contact Wheel Backed Belt Sander
Mounting Bench / Pedestal
View Details