CS UNITEC BOA Pneumatic Pipe Sander LRP 1503 AIR

Description
All-around polishing solution for handrails, pipe and tubing. Electric or pneumatic. The LRP 1503 Boa Pipe Sander is the perfect solution for sanding and polishing pipe constructions. The sanding arm snakes up to 270° around the radius of the pipe. The operator simply rotates the BOA slightly to achieve a full 360° finish. Spring resistance between the deflection rollers ensures that the sanding arm and belt are always uniformly tensioned. The BOA saves time finishing stainless steel and other ferrous and nonferrous pipe. Variable-speed control; 12 to 40 ft./sec. belt speed Maximum pipe ø: 5" diameter Quick, tool-free replacement of sanding belt High-quality 270° sanding arm is made of light alloy with two deflection rollers for quick progress, perfect finish and simple operation Additional side handle can be rotated 180° in narrow spaces
Datasheet
Description
All-around polishing solution for handrails, pipe and tubing. Electric or pneumatic. The LRP 1503 Boa Pipe Sander is the perfect solution for sanding and polishing pipe constructions. The sanding arm snakes up to 270° around the radius of the pipe. The operator simply rotates the BOA slightly to achieve a full 360° finish. Spring resistance between the deflection rollers ensures that the sanding arm and belt are always uniformly tensioned. The BOA saves time finishing stainless steel and other ferrous and nonferrous pipe. Variable-speed control; 12 to 40 ft./sec. belt speed Maximum pipe ø: 5" diameter Quick, tool-free replacement of sanding belt High-quality 270° sanding arm is made of light alloy with two deflection rollers for quick progress, perfect finish and simple operation Additional side handle can be rotated 180° in narrow spaces
Datasheet

Suppliers

Company
Product
Description
Supplier Links
BOA Pneumatic Pipe Sander - LRP 1503 AIR - CS UNITEC
Norwalk, CT, USA
BOA Pneumatic Pipe Sander
LRP 1503 AIR
BOA Pneumatic Pipe Sander LRP 1503 AIR
All-around polishing solution for handrails, pipe and tubing. Electric or pneumatic. The LRP 1503 Boa Pipe Sander is the perfect solution for sanding and polishing pipe constructions. The sanding arm snakes up to 270° around the radius of the pipe. The operator simply rotates the BOA slightly to achieve a full 360° finish. Spring resistance between the deflection rollers ensures that the sanding arm and belt are always uniformly tensioned. The BOA saves time finishing stainless steel and other ferrous and nonferrous pipe. Variable-speed control; 12 to 40 ft./sec. belt speed Maximum pipe ø: 5" diameter Quick, tool-free replacement of sanding belt High-quality 270° sanding arm is made of light alloy with two deflection rollers for quick progress, perfect finish and simple operation Additional side handle can be rotated 180° in narrow spaces

All-around polishing solution for handrails, pipe and tubing. Electric or pneumatic.

The LRP 1503 Boa Pipe Sander is the perfect solution for sanding and polishing pipe constructions. The sanding arm snakes up to 270° around the radius of the pipe. The operator simply rotates the BOA slightly to achieve a full 360° finish. Spring resistance between the deflection rollers ensures that the sanding arm and belt are always uniformly tensioned. The BOA saves time finishing stainless steel and other ferrous and nonferrous pipe.

  • Variable-speed control; 12 to 40 ft./sec. belt speed
  • Maximum pipe Ø: 5" diameter
  • Quick, tool-free replacement of sanding belt
  • High-quality 270° sanding arm is made of light alloy with two deflection rollers for quick progress, perfect finish and simple operation
  • Additional side handle can be rotated 180° in narrow spaces
Supplier's Site Datasheet

Technical Specifications

  CS UNITEC
Product Category Polishing and Buffing Machines
Product Number LRP 1503 AIR
Product Name BOA Pneumatic Pipe Sander
Type Polisher
Mounting Handheld; Portable
Applications / Materials Abraded Metal; Clean / Surface Prep
Surface Speed 1680 ft/min (853 cm/sec)
Unlock Full Specs
to access all available technical data

Similar Products

Four Corners Pressure Fiber Polishing Machine -  - Beijing Grish Hitech Co., Ltd.
Specs
Type Polisher
Mounting Bench / Pedestal
Rotary Speed 30 to 180 rpm
View Details
Portable Pneumatic Surface Finisher - LP 1503 AIR - CS UNITEC
Specs
Type Abrasive disc or grinding wheel face grinder; Polisher
Mounting Handheld; Portable
Applications / Materials Abraded Metal; Wood; Building & Construction; Clean / Surface Prep; Plastics or Composites
View Details
Single Side Soft Polishing Machine - SPAW - SpeedFam Corporation
Specs
Type Polisher
Mounting Floor
Applications / Materials Abraded Metal; Clean / Surface Prep; Ceramics / Glass
View Details
Double Wheel Single / Variable Speed Polisher, 8
Specs
Type Polisher; Metallographic or Sample Preparation Equipment
Mounting Bench / Pedestal
Rotary Speed 0 to 300 rpm
View Details