DEWALT Industrial Tool Co. 5,300 rpm High Speed VSR Drywall Scrugun DW255

Description
Product Features Depth-sensitive, "set and forget" nosepiece for consistent fastener depth Two-finger, rubber trigger for increased comfort Hi-speed transmission for production drywall hanging Lightweight with excellent ergonomics Helical-cut steel, heat-treated steel gears for long life and durability
Description
Product Features Depth-sensitive, "set and forget" nosepiece for consistent fastener depth Two-finger, rubber trigger for increased comfort Hi-speed transmission for production drywall hanging Lightweight with excellent ergonomics Helical-cut steel, heat-treated steel gears for long life and durability

Suppliers

Company
Product
Description
Supplier Links
5,300 rpm High Speed VSR Drywall Scrugun - DW255 - DEWALT Industrial Tool Co.
Baltimore, MD, USA
5,300 rpm High Speed VSR Drywall Scrugun
DW255
5,300 rpm High Speed VSR Drywall Scrugun DW255
Product Features Depth-sensitive, "set and forget" nosepiece for consistent fastener depth Two-finger, rubber trigger for increased comfort Hi-speed transmission for production drywall hanging Lightweight with excellent ergonomics Helical-cut steel, heat-treated steel gears for long life and durability

Product Features

  • Depth-sensitive, "set and forget" nosepiece for consistent fastener depth
  • Two-finger, rubber trigger for increased comfort
  • Hi-speed transmission for production drywall hanging
  • Lightweight with excellent ergonomics
  • Helical-cut steel, heat-treated steel gears for long life and durability
Supplier's Site

Technical Specifications

  DEWALT Industrial Tool Co.
Product Category Hand Drills
Product Number DW255
Product Name 5,300 rpm High Speed VSR Drywall Scrugun
Power Power Tools
Unlock Full Specs
to access all available technical data

Similar Products

Pillar Drills & Bench Drills - 1889711 - RS Components, Ltd.
Specs
Power Power Tools; Electrical
Type Specialty / Other; Pillar drill
Standards RoHS Compliant
View Details
Pistolgrip Drill, Power Output 600 - 1850 W (.80 - 1.85 HP) -  - DEPRAG, Inc.
Specs
Power Power Tools
Type Pistol Grip
Chuck Size 0.0315 to 0.3937 inch (0.8000 to 10 mm)
View Details
6408K - 3/8" Drill - 6408K - Makita USA, Inc.
Specs
Power Power Tools; Electrical
Length 10.28 inch (261 mm)
Amps 4.9 amps
View Details
6
Specs
Power 2800 watts
Type Pistol Grip
Features Multiple Speed Settings; Second Handle
View Details