2703-20 -- ELECTRIC PORTABLE DRILL
Milwaukee Electric Tool Corporation
Electric Portable Drill
2703-20
Description
CORDLESS TYPE
3.14 LB WEIGHT
0 TO 550 RPM, 0 TO 2000 RPM SPEED RATING
1200 IN-LB TORQUE RATING
2 SPEED OPTION
1/2 INCH CHUCK CAPACITY
RATCHETING, SINGLE SLEEVE CHUCK TYPE
M18 FUEL[TM] BRAND
LENGTH 7-1/2
BATTERY VOLTAGE (V) 18 VOLT
Description
CORDLESS TYPE
3.14 LB WEIGHT
0 TO 550 RPM, 0 TO 2000 RPM SPEED RATING
1200 IN-LB TORQUE RATING
2 SPEED OPTION
1/2 INCH CHUCK CAPACITY
RATCHETING, SINGLE SLEEVE CHUCK TYPE
M18 FUEL[TM] BRAND
LENGTH 7-1/2
BATTERY VOLTAGE (V) 18 VOLT
Suppliers
CORDLESS TYPE
3.14 LB WEIGHT
0 TO 550 RPM, 0 TO 2000 RPM SPEED RATING
1200 IN-LB TORQUE RATING
2 SPEED OPTION
1/2 INCH CHUCK CAPACITY
RATCHETING, SINGLE SLEEVE CHUCK TYPE
M18 FUEL[TM] BRAND
LENGTH 7-1/2
BATTERY VOLTAGE (V) 18 VOLT
- CORDLESS TYPE
- 3.14 LB WEIGHT
- 0 TO 550 RPM, 0 TO 2000 RPM SPEED RATING
- 1200 IN-LB TORQUE RATING
- 2 SPEED OPTION
- 1/2 INCH CHUCK CAPACITY
- RATCHETING, SINGLE SLEEVE CHUCK TYPE
- M18 FUEL[TM] BRAND
- LENGTH 7-1/2
- BATTERY VOLTAGE (V) 18 VOLT
Supplier's Site
Technical Specifications
|
Product Category
|
Hand Drills |
|
Product Number
|
2703-20 |
|
Product Name
|
Electric Portable Drill |
|
Power
|
Power Tools; Electrical
|
|
Features
|
Battery-Powered; Multiple Speed Settings
|
|
Chuck Size
|
0.5000 inch (12.7 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Power
Power Tools
Features
Battery-Powered
Standards
RoHS Compliant
View Details
Power
Power Tools; Electrical
Type
Rotary Hammer
Features
Battery-Powered
View Details
Power
Power Tools; Pneumatic Tool
Type
Pistol Grip
Features
Multiple Speed Settings; Second Handle
View Details
Milwaukee Electric Tool Corporation
Power
Power Tools; Electrical
Type
Pistol Grip
Chuck Size
0.5000 inch (12.7 mm)
View Details