Stanley Vidmar Acid/Corrosive Cabinet Model CAC30M

Description
Stanley Vidmar acid/corrosive safety storage cabinets are designed for the storage of up to 5 gallon containers of flammable and nonflammable acids and corrosive liquids. All acid/corrosive safety cabinet surfaces are coated with a blue epoxy power coating for superior protection against spills and splashes. Features: 180 gauge steel with double walls on the tops, sides, bottom, and doors Two side vents with 2" fittings Fire baffle and cap
Description
Stanley Vidmar acid/corrosive safety storage cabinets are designed for the storage of up to 5 gallon containers of flammable and nonflammable acids and corrosive liquids. All acid/corrosive safety cabinet surfaces are coated with a blue epoxy power coating for superior protection against spills and splashes. Features: 180 gauge steel with double walls on the tops, sides, bottom, and doors Two side vents with 2" fittings Fire baffle and cap

Suppliers

Company
Product
Description
Supplier Links
Acid/Corrosive Cabinet Model - CAC30M - Stanley Vidmar
Allentown, PA, USA
Acid/Corrosive Cabinet Model
CAC30M
Acid/Corrosive Cabinet Model CAC30M
Stanley Vidmar acid/corrosive safety storage cabinets are designed for the storage of up to 5 gallon containers of flammable and nonflammable acids and corrosive liquids. All acid/corrosive safety cabinet surfaces are coated with a blue epoxy power coating for superior protection against spills and splashes. Features: 180 gauge steel with double walls on the tops, sides, bottom, and doors Two side vents with 2" fittings Fire baffle and cap

Stanley Vidmar acid/corrosive safety storage cabinets are designed for the storage of up to 5 gallon containers of flammable and nonflammable acids and corrosive liquids. All acid/corrosive safety cabinet surfaces are coated with a blue epoxy power coating for superior protection against spills and splashes.

Features:

  • 180 gauge steel with double walls on the tops, sides, bottom, and doors
  • Two side vents with 2" fittings
  • Fire baffle and cap
Supplier's Site

Technical Specifications

  Stanley Vidmar
Product Category Cabinets and Casework
Product Number CAC30M
Product Name Acid/Corrosive Cabinet Model
Use Industrial
Type Safety Cabinet
Material Steel
Application Laboratory; Manufacturing
Unlock Full Specs
to access all available technical data

Similar Products

EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details
PIG® Corrosives Safety Cabinet - CAB758 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
View Details
Drawer Storage - 1357251 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Drawer Cabinet
Height 5.91 inch (150 mm)
Width 11.81 inch (300 mm)
View Details
SSC 4500 Sterile Storage Cabinet -  - Air Innovations LLC
Specs
Use Commercial; Industrial
Type ISO Class 5 Cleanliness
Features Portable
View Details