New Pig Corporation PIG® Corrosives Safety Cabinet CAB758

Description
Self-Closing Door Style Holds 45 gal. 43.4" x 18.6" x 65" Handle your corrosives with care - secure them in a PIG Safety Cabinet with class-leading features and our Lifetime Warranty. Buy it once, use it forever with our Lifetime Warranty - if you're not satisfied, we'll replace the cabinet or offer you a full refund Polyethylene liners for shelves and sill resist acids, bases and pesticides Ribbed liner design helps keep containers out of contact with accumulated liquids FM Approved for the storage of flammables; also meets NFPA and OSHA specifications Fully MIG-welded 14- and 18-gauge steel construction is built for a lifetime of continuous use 14-gauge steel door faces are 56% thicker than competing cabinets Three-point, zinc latch ensures fail-safe, non-sparking door closure Recessed handle won't catch on passing traffic 4" bullet hinges feature self-lubricating, fully enclosed brass pins; won't trap the grime that causes premature hinge failure True double-wall construction with 1.5" of insulating air space provides excellent fire protection 2" leakproof sump contains leaks, drips and spills Flame arrestor vents help prevent flashback ignition Full-width, welded shelf hangers offer maximum support and increase sidewall thickness Each shelf provides 350 lb. UDL weight capacity when evenly loaded Grounding connection inhibits static buildup Leveling feet can be adjusted for stability Self-closing doors with gas springs offer smooth, maintenance-free operation
Datasheet
Description
Self-Closing Door Style Holds 45 gal. 43.4" x 18.6" x 65" Handle your corrosives with care - secure them in a PIG Safety Cabinet with class-leading features and our Lifetime Warranty. Buy it once, use it forever with our Lifetime Warranty - if you're not satisfied, we'll replace the cabinet or offer you a full refund Polyethylene liners for shelves and sill resist acids, bases and pesticides Ribbed liner design helps keep containers out of contact with accumulated liquids FM Approved for the storage of flammables; also meets NFPA and OSHA specifications Fully MIG-welded 14- and 18-gauge steel construction is built for a lifetime of continuous use 14-gauge steel door faces are 56% thicker than competing cabinets Three-point, zinc latch ensures fail-safe, non-sparking door closure Recessed handle won't catch on passing traffic 4" bullet hinges feature self-lubricating, fully enclosed brass pins; won't trap the grime that causes premature hinge failure True double-wall construction with 1.5" of insulating air space provides excellent fire protection 2" leakproof sump contains leaks, drips and spills Flame arrestor vents help prevent flashback ignition Full-width, welded shelf hangers offer maximum support and increase sidewall thickness Each shelf provides 350 lb. UDL weight capacity when evenly loaded Grounding connection inhibits static buildup Leveling feet can be adjusted for stability Self-closing doors with gas springs offer smooth, maintenance-free operation
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PIG® Corrosives Safety Cabinet - CAB758 - New Pig Corporation
Tipton, PA, USA
PIG® Corrosives Safety Cabinet
CAB758
PIG® Corrosives Safety Cabinet CAB758
Self-Closing Door Style Holds 45 gal. 43.4" x 18.6" x 65" Handle your corrosives with care - secure them in a PIG Safety Cabinet with class-leading features and our Lifetime Warranty. Buy it once, use it forever with our Lifetime Warranty - if you're not satisfied, we'll replace the cabinet or offer you a full refund Polyethylene liners for shelves and sill resist acids, bases and pesticides Ribbed liner design helps keep containers out of contact with accumulated liquids FM Approved for the storage of flammables; also meets NFPA and OSHA specifications Fully MIG-welded 14- and 18-gauge steel construction is built for a lifetime of continuous use 14-gauge steel door faces are 56% thicker than competing cabinets Three-point, zinc latch ensures fail-safe, non-sparking door closure Recessed handle won't catch on passing traffic 4" bullet hinges feature self-lubricating, fully enclosed brass pins; won't trap the grime that causes premature hinge failure True double-wall construction with 1.5" of insulating air space provides excellent fire protection 2" leakproof sump contains leaks, drips and spills Flame arrestor vents help prevent flashback ignition Full-width, welded shelf hangers offer maximum support and increase sidewall thickness Each shelf provides 350 lb. UDL weight capacity when evenly loaded Grounding connection inhibits static buildup Leveling feet can be adjusted for stability Self-closing doors with gas springs offer smooth, maintenance-free operation

Self-Closing Door Style Holds 45 gal. 43.4" x 18.6" x 65"

Handle your corrosives with care - secure them in a PIG Safety Cabinet with class-leading features and our Lifetime Warranty.

  • Buy it once, use it forever with our Lifetime Warranty - if you're not satisfied, we'll replace the cabinet or offer you a full refund
  • Polyethylene liners for shelves and sill resist acids, bases and pesticides
  • Ribbed liner design helps keep containers out of contact with accumulated liquids
  • FM Approved for the storage of flammables; also meets NFPA and OSHA specifications
  • Fully MIG-welded 14- and 18-gauge steel construction is built for a lifetime of continuous use
  • 14-gauge steel door faces are 56% thicker than competing cabinets
  • Three-point, zinc latch ensures fail-safe, non-sparking door closure
  • Recessed handle won't catch on passing traffic
  • 4" bullet hinges feature self-lubricating, fully enclosed brass pins; won't trap the grime that causes premature hinge failure
  • True double-wall construction with 1.5" of insulating air space provides excellent fire protection
  • 2" leakproof sump contains leaks, drips and spills
  • Flame arrestor vents help prevent flashback ignition
  • Full-width, welded shelf hangers offer maximum support and increase sidewall thickness
  • Each shelf provides 350 lb. UDL weight capacity when evenly loaded
  • Grounding connection inhibits static buildup
  • Leveling feet can be adjusted for stability
  • Self-closing doors with gas springs offer smooth, maintenance-free operation
Supplier's Site Datasheet

Technical Specifications

  New Pig Corporation
Product Category Cabinets and Casework
Product Number CAB758
Product Name PIG® Corrosives Safety Cabinet
Use Industrial
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Flammable Safety Cabinet - CAB714 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
Features Fire Proof
View Details
PIG® Flammable Safety Cabinet - CAB714 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
Features Fire Proof
View Details
PIG® Flammable Safety Cabinet - CAB720 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
Features Fire Proof
View Details
PIG® Flammable Safety Cabinet - CAB720 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
Features Fire Proof
View Details