Economical zipper-type soft carrying case made of polyester EVA with a TPE-PP handle, available in four sizes with or without pre-cubed polyurethane foam for protective storage of delicate equipment. Internal foam features a 10mm pitch cubed pattern, except SC35-25-16S with 11.8mm pitch. External dimensions range from 170×130×60mm to 345×250×155mm, with corresponding internal dimensions and weights from 138g to 775g. Foam customization and exterior inkjet printing are available. SC28-21-11 and SC35-25-16 models include a D-ring for optional shoulder strap attachment.
Economical zipper type soft carrying case with handle.
Selectable in 4 different sizes, with each model available with, and without internal foam.
Pre-cubed sponge foam allows for a stronger protection of the stored equipment.
Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Foam customization and exterior inkjet printing are available.
*SC28-21-11□ and SC32-25-16□ models comes with a D-ring which SB1250 (optional) shoulder strap can be attached.
| Takachi Electronics Enclosure Co., Ltd. | |
|---|---|
| Product Category | Cabinets and Casework |
| Product Number | SC series |
| Product Name | EVA SHELL CASE |
| Use | Industrial |
| Features | Portable |
| Material | Polyester • EVA |
| Application | Laboratory; Medical / Healthcare; Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on. |