Facom UK Ltd Pliers 199A.9

Description
Facom 199A.9 Circlip Plier
Request a Quote
Description
Facom 199A.9 Circlip Plier
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pliers - 1883963 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pliers
1883963
Pliers 1883963
Facom 199A.9 Circlip Plier

Facom 199A.9 Circlip Plier

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Pliers
Product Number 1883963
Product Name Pliers
Type Specialty / Other; Circlip pliers
Unlock Full Specs
to access all available technical data

Similar Products

Pliers - 2380782 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 5.98 inch (152 mm)
Jaw Length 0.6299 inch (16 mm)
Features Electrically Insulated
View Details
Disconnecting pliers - ZDS-PK-4 - Festo Corporation
Specs
Weight 6.82 oz (1.9 N)
View Details
Plier - 0251-08AM - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Type Diagonal
Length 8.75 inch (222 mm)
Features Bent Nose; Cutting Edge
View Details
Plier - J20017NE - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Type Combination
Length 7.56 inch (192 mm)
Jaw Length 1.28 inch (32.54 mm)
View Details
2 suppliers