Greenlee Textron, Inc. Plier 0251-08AM

Description
VANADIUM STEEL MATERIAL CHROME FINISH 8-3/4 INCH OVERALL LENGTH CUTTING, GRIPPING APPLICATION FORGED PROCESS ANGLED, DIAGONAL JAW TYPE APPLICABLE STANDARD ASME/ANSI HANDLE TYPE MOLDED GRIP GRIP LENGTH 8 INCH
Datasheet
Description
VANADIUM STEEL MATERIAL CHROME FINISH 8-3/4 INCH OVERALL LENGTH CUTTING, GRIPPING APPLICATION FORGED PROCESS ANGLED, DIAGONAL JAW TYPE APPLICABLE STANDARD ASME/ANSI HANDLE TYPE MOLDED GRIP GRIP LENGTH 8 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
VANADIUM STEEL MATERIAL CHROME FINISH 8-3/4 INCH OVERALL LENGTH CUTTING, GRIPPING APPLICATION FORGED PROCESS ANGLED, DIAGONAL JAW TYPE APPLICABLE STANDARD ASME/ANSI HANDLE TYPE MOLDED GRIP GRIP LENGTH 8 INCH
  • VANADIUM STEEL MATERIAL
  • CHROME FINISH
  • 8-3/4 INCH OVERALL LENGTH
  • CUTTING, GRIPPING APPLICATION
  • FORGED PROCESS
  • ANGLED, DIAGONAL JAW TYPE
  • APPLICABLE STANDARD ASME/ANSI
  • HANDLE TYPE MOLDED GRIP
  • GRIP LENGTH 8 INCH
Supplier's Site Datasheet

Technical Specifications

  Greenlee Textron, Inc.
Product Category Pliers
Product Number 0251-08AM
Product Name Plier
Type Diagonal
Unlock Full Specs
to access all available technical data

Similar Products

Disconnecting pliers - ZDS-PK-3 - Festo Corporation
Specs
Weight 7 oz (1.95 N)
View Details
Pliers - 2380769 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 6.22 inch (158 mm)
Jaw Capacity 0.0512 inch (1.3 mm)
Features Electrically Insulated
View Details
Plier - 369G - Ebinger Manufacturing Corp.
Ebinger Manufacturing Corp.
Specs
Type Round-Nose
Length 9 inch (229 mm)
View Details
Plier - 0351-06M - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Type Needle Nose
Length 6.62 inch (168 mm)
Features Cutting Edge
View Details
2 suppliers