Klein Tools, Inc. Plier J20017NE

Description
HOT-RIVETED TYPE STEEL MATERIAL POLISHED, BLACK-OXIDE FINISH FINISH 7-9/16 INCH OVERALL LENGTH 1-9/32 INCH JAW LENGTH 1-1/16 INCH JAW WIDTH CUTS ACSR, SCREWS, NAILS AND MOST HARDENED WIRE APPLICATION INDUCTION HARDENED PROCESS LIGHT BLUE/BLACK HANDLE COLOR NEW ENGLAND NOSE, KNURLED JAW TYPE JOURNEYMAN[TM] BRAND JAW THICKNESS 5/8 INCH
Request a Quote Datasheet
Description
HOT-RIVETED TYPE STEEL MATERIAL POLISHED, BLACK-OXIDE FINISH FINISH 7-9/16 INCH OVERALL LENGTH 1-9/32 INCH JAW LENGTH 1-1/16 INCH JAW WIDTH CUTS ACSR, SCREWS, NAILS AND MOST HARDENED WIRE APPLICATION INDUCTION HARDENED PROCESS LIGHT BLUE/BLACK HANDLE COLOR NEW ENGLAND NOSE, KNURLED JAW TYPE JOURNEYMAN[TM] BRAND JAW THICKNESS 5/8 INCH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plier - J20017NE - Klein Tools, Inc.
Chicago, IL, USA
HOT-RIVETED TYPE STEEL MATERIAL POLISHED, BLACK-OXIDE FINISH FINISH 7-9/16 INCH OVERALL LENGTH 1-9/32 INCH JAW LENGTH 1-1/16 INCH JAW WIDTH CUTS ACSR, SCREWS, NAILS AND MOST HARDENED WIRE APPLICATION INDUCTION HARDENED PROCESS LIGHT BLUE/BLACK HANDLE COLOR NEW ENGLAND NOSE, KNURLED JAW TYPE JOURNEYMAN[TM] BRAND JAW THICKNESS 5/8 INCH
  • HOT-RIVETED TYPE
  • STEEL MATERIAL
  • POLISHED, BLACK-OXIDE FINISH FINISH
  • 7-9/16 INCH OVERALL LENGTH
  • 1-9/32 INCH JAW LENGTH
  • 1-1/16 INCH JAW WIDTH
  • CUTS ACSR, SCREWS, NAILS AND MOST HARDENED WIRE APPLICATION
  • INDUCTION HARDENED PROCESS
  • LIGHT BLUE/BLACK HANDLE COLOR
  • NEW ENGLAND NOSE, KNURLED JAW TYPE
  • JOURNEYMAN[TM] BRAND
  • JAW THICKNESS 5/8 INCH
Supplier's Site
Pliers - J20017NE-ND - DigiKey
Thief River Falls, MN, United States
"Combination Pliers Flat Nose Partially Serrated 7.56"" (192.0mm)"

"Combination Pliers Flat Nose Partially Serrated 7.56"" (192.0mm)"

Buy Now Datasheet

Technical Specifications

  Klein Tools, Inc. DigiKey
Product Category Pliers Pliers
Product Number J20017NE J20017NE-ND
Product Name Plier Pliers
Type Combination Combination; Flat-Nose; Specialty / Other; Flat Nose
Length 7.56 inch (192 mm)
Jaw Length 1.28 inch (32.54 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Connecting pliers - ZMS-PK-3/4 - Festo Corporation
Specs
Weight 6.67 oz (1.85 N)
View Details
Pliers - 2284070 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Round-Nose; Specialty / Other; Round nose pliers
Length 5.77 inch (146 mm)
Jaw Length 0.7874 inch (20 mm)
View Details
PLIER - PT-1108-2 - Proto® Industrial Tools
Proto® Industrial Tools
Specs
Length 9.38 inch (238 mm)
Jaw Length 1.5 inch (38.1 mm)
View Details
Channellock Code Blue Heavy Duty 8 1/2”Long Nose Pliers - T-53CB-1 - Buckaroos, Inc.
Specs
Type Needle Nose
Length 8.5 inch (216 mm)
View Details