RS Components, Ltd. Pliers 2380782

Description
RS PRO PNB2007D Long Nose Plier
Request a Quote
Description
RS PRO PNB2007D Long Nose Plier
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pliers - 2380782 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pliers
2380782
Pliers 2380782
RS PRO PNB2007D Long Nose Plier

RS PRO PNB2007D Long Nose Plier

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Pliers
Product Number 2380782
Product Name Pliers
Length 5.98 inch (152 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Pliers - 2380783 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 5.98 inch (152 mm)
Jaw Length 0.6299 inch (16 mm)
Standards RoHS Compliant
View Details
Pliers - 1253076 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Water pump pliers
Length 9.84 inch (250 mm)
Standards VDE/1000V Approved
View Details
Pliers - 2380766 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 6.22 inch (158 mm)
Jaw Length 1.46 inch (37 mm)
Features Electrically Insulated
View Details
Pliers - 1906729 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Long nose pliers
Length 6.24 inch (158 mm)
Jaw Length 0.1969 to 1.22 inch (5 to 31 mm)
View Details