TE Connectivity Electromechanical Relays & Contactors 1393771-3

Description
Body Features Enclosure Type : Flux Resistant Automatic Solder Capable & Washable Product Weight : 2.3 G  [.0811 OZ ] Configuration Features Coil Special Features : UL Coil Insulation Contact Arrangement : 1 Form A SPST-NO Contact Number of Poles : 1 Relay Options : Power Switching Contact Features Contact Material : Ruthenium Dimensions Product Height : 8 MM  [.314 INCH ] Product Length : 19.56 MM  [.77 INCH ] Product Width : 7.62 MM  [.3 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : .05, .072 Coil Resistance (OHM) : 500 Coil Voltage Rating (VDC) : 6, 5 Contact Current Rating (AMP) : .5 Contact Limiting Breaking Current (AMP) : .5 Contact Limiting Continuous Current (AMP) : .5 Contact Limiting Making Current (AMP) : .5 Contact Limiting Short-Time Current (AMP) : .5 Contact Switching Load (Min) : 10mA @ .01V Contact Switching Voltage (Max) (VDC) : 100 Contact Voltage Rating (VDC) : 20 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 500 Insulation Initial Dielectric Between Open Contacts (VRMS) : 250 Mechanical Attachment Product Mount Type : Board Mount Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Solder Process : Wave Solder Capable Other Coil Power Rating Class (WATT) : 0 - .1 Contact Current Class (AMP) : 0 - 2 Environmental Ambient Temperature Class (DEGC) : 70 - 85 Height Class (Mechanical) (MM) : 7 - 8 Length Class (Mechanical) (MM) : 16 - 20 Width Class (Mechanical) (MM) : 6 - 8 Packaging Features Packaging Method : Box & Tray, Tray Product Type Features Relay & Contactor Type : Reed Relay Termination Features Coil Termination & Connection Type : Solder Pins Main Termination & Connection Type : Solder Pins Usage Conditions Environmental Ambient Temperature (Max) : 85 DEGC  [85 DEGF ] Environmental Category of Protection : RTIII Operating Temperature Range (DEGC) : -35 - 85
Request a Quote Datasheet
Description
Body Features Enclosure Type : Flux Resistant Automatic Solder Capable & Washable Product Weight : 2.3 G  [.0811 OZ ] Configuration Features Coil Special Features : UL Coil Insulation Contact Arrangement : 1 Form A SPST-NO Contact Number of Poles : 1 Relay Options : Power Switching Contact Features Contact Material : Ruthenium Dimensions Product Height : 8 MM  [.314 INCH ] Product Length : 19.56 MM  [.77 INCH ] Product Width : 7.62 MM  [.3 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : .05, .072 Coil Resistance (OHM) : 500 Coil Voltage Rating (VDC) : 6, 5 Contact Current Rating (AMP) : .5 Contact Limiting Breaking Current (AMP) : .5 Contact Limiting Continuous Current (AMP) : .5 Contact Limiting Making Current (AMP) : .5 Contact Limiting Short-Time Current (AMP) : .5 Contact Switching Load (Min) : 10mA @ .01V Contact Switching Voltage (Max) (VDC) : 100 Contact Voltage Rating (VDC) : 20 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 500 Insulation Initial Dielectric Between Open Contacts (VRMS) : 250 Mechanical Attachment Product Mount Type : Board Mount Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Solder Process : Wave Solder Capable Other Coil Power Rating Class (WATT) : 0 - .1 Contact Current Class (AMP) : 0 - 2 Environmental Ambient Temperature Class (DEGC) : 70 - 85 Height Class (Mechanical) (MM) : 7 - 8 Length Class (Mechanical) (MM) : 16 - 20 Width Class (Mechanical) (MM) : 6 - 8 Packaging Features Packaging Method : Box & Tray, Tray Product Type Features Relay & Contactor Type : Reed Relay Termination Features Coil Termination & Connection Type : Solder Pins Main Termination & Connection Type : Solder Pins Usage Conditions Environmental Ambient Temperature (Max) : 85 DEGC  [85 DEGF ] Environmental Category of Protection : RTIII Operating Temperature Range (DEGC) : -35 - 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Relays & Contactors - 1393771-3 - TE Connectivity
Berwyn, PA, United States
Electromechanical Relays & Contactors
1393771-3
Electromechanical Relays & Contactors 1393771-3
Body Features Enclosure Type : Flux Resistant Automatic Solder Capable & Washable Product Weight : 2.3 G  [.0811 OZ ] Configuration Features Coil Special Features : UL Coil Insulation Contact Arrangement : 1 Form A SPST-NO Contact Number of Poles : 1 Relay Options : Power Switching Contact Features Contact Material : Ruthenium Dimensions Product Height : 8 MM  [.314 INCH ] Product Length : 19.56 MM  [.77 INCH ] Product Width : 7.62 MM  [.3 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : .05, .072 Coil Resistance (OHM) : 500 Coil Voltage Rating (VDC) : 6, 5 Contact Current Rating (AMP) : .5 Contact Limiting Breaking Current (AMP) : .5 Contact Limiting Continuous Current (AMP) : .5 Contact Limiting Making Current (AMP) : .5 Contact Limiting Short-Time Current (AMP) : .5 Contact Switching Load (Min) : 10mA @ .01V Contact Switching Voltage (Max) (VDC) : 100 Contact Voltage Rating (VDC) : 20 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 500 Insulation Initial Dielectric Between Open Contacts (VRMS) : 250 Mechanical Attachment Product Mount Type : Board Mount Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Solder Process : Wave Solder Capable Other Coil Power Rating Class (WATT) : 0 - .1 Contact Current Class (AMP) : 0 - 2 Environmental Ambient Temperature Class (DEGC) : 70 - 85 Height Class (Mechanical) (MM) : 7 - 8 Length Class (Mechanical) (MM) : 16 - 20 Width Class (Mechanical) (MM) : 6 - 8 Packaging Features Packaging Method : Box & Tray, Tray Product Type Features Relay & Contactor Type : Reed Relay Termination Features Coil Termination & Connection Type : Solder Pins Main Termination & Connection Type : Solder Pins Usage Conditions Environmental Ambient Temperature (Max) : 85 DEGC  [85 DEGF ] Environmental Category of Protection : RTIII Operating Temperature Range (DEGC) : -35 - 85

Body Features


  • Enclosure Type : Flux Resistant Automatic Solder Capable & Washable
  • Product Weight : 2.3 G  [.0811 OZ ]

Configuration Features


  • Coil Special Features : UL Coil Insulation
  • Contact Arrangement : 1 Form A SPST-NO
  • Contact Number of Poles : 1
  • Relay Options : Power Switching

Contact Features


  • Contact Material : Ruthenium

Dimensions


  • Product Height : 8 MM  [.314 INCH ]
  • Product Length : 19.56 MM  [.77 INCH ]
  • Product Width : 7.62 MM  [.3 INCH ]

Electrical Characteristics


  • Coil Power Rating DC (WATT) : .05, .072
  • Coil Resistance (OHM) : 500
  • Coil Voltage Rating (VDC) : 6, 5
  • Contact Current Rating (AMP) : .5
  • Contact Limiting Breaking Current (AMP) : .5
  • Contact Limiting Continuous Current (AMP) : .5
  • Contact Limiting Making Current (AMP) : .5
  • Contact Limiting Short-Time Current (AMP) : .5
  • Contact Switching Load (Min) : 10mA @ .01V
  • Contact Switching Voltage (Max) (VDC) : 100
  • Contact Voltage Rating (VDC) : 20
  • Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 500
  • Insulation Initial Dielectric Between Open Contacts (VRMS) : 250

Mechanical Attachment


  • Product Mount Type : Board Mount

Operation/Application


  • Coil Magnetic System : Monostable
  • Current Type : DC
  • Solder Process : Wave Solder Capable

Other


  • Coil Power Rating Class (WATT) : 0 - .1
  • Contact Current Class (AMP) : 0 - 2
  • Environmental Ambient Temperature Class (DEGC) : 70 - 85
  • Height Class (Mechanical) (MM) : 7 - 8
  • Length Class (Mechanical) (MM) : 16 - 20
  • Width Class (Mechanical) (MM) : 6 - 8

Packaging Features


  • Packaging Method : Box & Tray, Tray

Product Type Features


  • Relay & Contactor Type : Reed Relay

Termination Features


  • Coil Termination & Connection Type : Solder Pins
  • Main Termination & Connection Type : Solder Pins

Usage Conditions


  • Environmental Ambient Temperature (Max) : 85 DEGC  [85 DEGF ]
  • Environmental Category of Protection : RTIII
  • Operating Temperature Range (DEGC) : -35 - 85
Buy Now Datasheet
Relays - 1393771-3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
REED RELAYS

REED RELAYS

Buy Now
Signal Relay, Spst-No, 6Vdc, 0.5A, Tht Potter&brumfield Te Connectivity - 74AJ7831 - Newark, An Avnet Company
Chicago, IL, United States
Signal Relay, Spst-No, 6Vdc, 0.5A, Tht Potter&brumfield Te Connectivity
74AJ7831
Signal Relay, Spst-No, 6Vdc, 0.5A, Tht Potter&brumfield Te Connectivity 74AJ7831
SIGNAL RELAY, SPST-NO, 6VDC, 0.5A, THT

SIGNAL RELAY, SPST-NO, 6VDC, 0.5A, THT

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electromechanical Relays Electromechanical Relays Electromechanical Relays
Product Number 1393771-3 1393771-3 74AJ7831
Product Name Electromechanical Relays & Contactors Relays Signal Relay, Spst-No, 6Vdc, 0.5A, Tht Potter&brumfield Te Connectivity
Approvals Out of Scope for EU ELV; RoHS
Operating Temp -31 to 185 F (-35 to 85 C)
DC Voltage 100 volts
DC Power 0.0720 watts
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - 1-1393030-0 - TE Connectivity
Specs
Approvals EU ELV Compliant with Exemptions; RoHS
Operating Temp -22 to 176 F (-30 to 80 C)
View Details
2 suppliers
Electromechanical Relays & Contactors - 1-1393845-4 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 158 F (-40 to 70 C)
AC Voltage 400 volts
View Details
5 suppliers
Signal Relays - 4-1393763-7 - TE Connectivity
Specs
Relay Type Reed Relay
Poles Single Pole (SP)
Number if >4 1 #
View Details
Electromechanical Relays & Contactors - 1-1393203-4 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -13 to 158 F (-25 to 70 C)
AC Voltage 400 volts
View Details
4 suppliers