Standex-Meder Electronics Reed Relays MS12-1A87-75D

Description
RELAY REED SPST 500MA 12V
Request a Quote Datasheet
Description
RELAY REED SPST 500MA 12V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Reed Relays - 374-1050-5-ND - DigiKey
Thief River Falls, MN, United States
Reed Relays
374-1050-5-ND
Reed Relays 374-1050-5-ND
RELAY REED SPST 500MA 12V

RELAY REED SPST 500MA 12V

Buy Now Datasheet
Relays - Reed Relays - 1338153-MS12-1A87-75D - Win Source Electronics
Laguna Hills, CA, United States
Relays - Reed Relays
1338153-MS12-1A87-75D
Relays - Reed Relays 1338153-MS12-1A87-75D
Win Source Part Number: 1338153-MS12-1A87-75 D Category: Relays - Reed Relays Series: MS Termination Style: PC Pin Package: Tube Contact Form: SPST-NO (1 Form A) Standard Package: 32 Coil Resistance: 700 Ohms Coil Current: 17.1 mA Operate Time: 0.5 ms Coil Type: Non Latching Coil Voltage: 12VDC Contact Rating (Current): 500 mA Switching Voltage: 200VAC, 200VDC - Max Release Time: 0.1 ms Mounting Type: Through Hole Temperature Range - Operating: -20°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 42 pct. MSL Level: 1 (Unlimited) Must Operate Voltage: 8.4 VDC Must Release Voltage: 1.8 VDC REACH Status: REACH Unaffected HTSUS: 8536.41.0030 Mfr: Standex-Meder Electronics

Win Source Part Number: 1338153-MS12-1A87-75D
Category: Relays - Reed Relays
Series: MS
Termination Style: PC Pin
Package: Tube
Contact Form: SPST-NO (1 Form A)
Standard Package: 32
Coil Resistance: 700 Ohms
Coil Current: 17.1 mA
Operate Time: 0.5 ms
Coil Type: Non Latching
Coil Voltage: 12VDC
Contact Rating (Current): 500 mA
Switching Voltage: 200VAC, 200VDC - Max
Release Time: 0.1 ms
Mounting Type: Through Hole
Temperature Range - Operating: -20°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 42 pct.
MSL Level: 1 (Unlimited)
Must Operate Voltage: 8.4 VDC
Must Release Voltage: 1.8 VDC
REACH Status: REACH Unaffected
HTSUS: 8536.41.0030
Mfr: Standex-Meder Electronics

Buy Now Datasheet
Relays - Reed Relays MS12-1A87-75D
RELAY REED SPST 500MA 12V

RELAY REED SPST 500MA 12V

Supplier's Site
Reed Relay, Ms Series, 12 Vdc, 700 Ohm, 500 Ma, 200 V, Spst-No Rohs Compliant Standexmeder - 97K6056 - Newark, An Avnet Company
Chicago, IL, United States
Reed Relay, Ms Series, 12 Vdc, 700 Ohm, 500 Ma, 200 V, Spst-No Rohs Compliant Standexmeder
97K6056
Reed Relay, Ms Series, 12 Vdc, 700 Ohm, 500 Ma, 200 V, Spst-No Rohs Compliant Standexmeder 97K6056
Reed Relay, MS Series, 12 VDC, 700 ohm, 500 mA, 200 V, SPST-NO RoHS Compliant: Yes

Reed Relay, MS Series, 12 VDC, 700 ohm, 500 mA, 200 V, SPST-NO RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Reed Relays Reed Relays Reed Relays Reed Relays
Product Number 374-1050-5-ND 1338153-MS12-1A87-75D MS12-1A87-75D 97K6056
Product Name Reed Relays Relays - Reed Relays Relays - Reed Relays Reed Relay, Ms Series, 12 Vdc, 700 Ohm, 500 Ma, 200 V, Spst-No Rohs Compliant Standexmeder
Mounting PCBoard PCBoard; Through Hole Through Hole
Poles Single Pole (SP) Single Pole (SP)
Throw Single Throw Single Throw
Operating Temp -4 to 158 F (-20 to 70 C)
Unlock Full Specs
to access all available technical data

Similar Products

Reed Relays - 1782573 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting PCBoard; Pcb mount
Poles Single Pole (SP)
Approvals RoHS
View Details
0.1A@1000VDC; SPST-NO; Reed Relay - CHMR - Churod Americas, Inc.
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details
Reed Relays - 374-1110-ND - DigiKey
Standex-Meder Electronics
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details
5 suppliers