Allen-Bradley / Rockwell Automation 12 mm Clyindrical Sensor 42CF-P2LNA1-D4

Description
PHOTOSWITCH Photoelectric Sensor, 2m, Polarized Retroflective, 10-30VDC, 4-pin DC Micro QD
Request a Quote
Description
PHOTOSWITCH Photoelectric Sensor, 2m, Polarized Retroflective, 10-30VDC, 4-pin DC Micro QD
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 42CF-P2LNA1-D4 is a 12 mm cylindrical photoelectric sensor designed for light to medium duty industrial applications. It features three sensing modes: transmitted beam, diffuse, and polarized retroreflective, making it versatile for various detection tasks. The sensor provides a discrete NPN or PNP output, compatible with most factory automation systems, and includes short-circuit and reverse polarity protection for enhanced reliability. The sensor is equipped with a light status LED indicator to signal target presence, and it supports both local and remote teach functions for easy configuration. Installation requires a stable mounting surface to avoid operational issues due to vibration. The sensor's compact design and robust features make it suitable for integration into diverse automation projects.

Datasheet Summary
Powered by GS/AI

The 42CF-P2LNA1-D4 is a 12 mm cylindrical photoelectric sensor designed for light to medium duty industrial applications. It features three sensing modes: transmitted beam, diffuse, and polarized retroreflective, making it versatile for various detection tasks. The sensor provides a discrete NPN or PNP output, compatible with most factory automation systems, and includes short-circuit and reverse polarity protection for enhanced reliability. The sensor is equipped with a light status LED indicator to signal target presence, and it supports both local and remote teach functions for easy configuration. Installation requires a stable mounting surface to avoid operational issues due to vibration. The sensor's compact design and robust features make it suitable for integration into diverse automation projects.

Suppliers

Company
Product
Description
Supplier Links
12 mm Clyindrical Sensor - 42CF-P2LNA1-D4 - Allen-Bradley / Rockwell Automation
Milwaukee, WI, United States
12 mm Clyindrical Sensor
42CF-P2LNA1-D4
12 mm Clyindrical Sensor 42CF-P2LNA1-D4
PHOTOSWITCH Photoelectric Sensor, 2m, Polarized Retroflective, 10-30VDC, 4-pin DC Micro QD

PHOTOSWITCH Photoelectric Sensor, 2m, Polarized Retroflective, 10-30VDC, 4-pin DC Micro QD

Supplier's Site Datasheet

Technical Specifications

  Allen-Bradley / Rockwell Automation
Product Category Photoelectric Sensors
Product Number 42CF-P2LNA1-D4
Product Name 12 mm Clyindrical Sensor
Operation Distance 78.74 inch (2000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

RightSight Photosensor - 42EF-G1MNA-Y4 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Body Shape Cylindrical
Width 4.49 inch (114 mm)
View Details
RightSight Photoelectric Sensor - 42EF-C2KBA-F4 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Operation Distance 39.37 inch (1000 mm)
Mode Dark-on
Electrical Connection 4-pin DC Micro
View Details
18 mm Cylindrical 18 mm Metal Sensor - 42CM-D1MPAL-A2 - Allen-Bradley / Rockwell Automation
Specs
Body Shape Cylindrical
Operation Distance 15.75 inch (400 mm)
Electrical Connection 2m (6.5ft) cable
View Details
42CS Cylindrical Photoelectric Sensor - 42CST-B2MPA1-D4 - Allen-Bradley / Rockwell Automation
Specs
Body Shape Cylindrical
Operation Distance 2.36 to 3.94 inch (60 to 100 mm)
Electrical Connection 4-pin DC Micro QD
View Details