Fargo Controls, Inc. Rectangular DC 4 Wire Inductive Proximity Sensor S3156

Description
Features: Adjustable operating distance up to 60 mm 4 wire DC models have both NO and NC outputs 2 wire AC and DC models are NO or NC programmable Short circuit & reverse polarity protection in DC versions LED function indicator
Request a Quote
Description
Features: Adjustable operating distance up to 60 mm 4 wire DC models have both NO and NC outputs 2 wire AC and DC models are NO or NC programmable Short circuit & reverse polarity protection in DC versions LED function indicator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S3156 is a rectangular 4-wire DC inductive proximity sensor with an adjustable operating distance from 10 to 60 mm, offering NPN with normally open and normally closed outputs. It operates on a 10-55 Vdc power supply, with a maximum switching current of 200 mA and a voltage drop under 1.8 V when ON. The sensor includes short circuit and reverse polarity protection, an LED function indicator, and has an operating frequency of 50 Hz. It features a plastic case, non-flush mounting, IP65 protection, and a connector (C2) with screw terminals included. The operating temperature range is -25 to 70 °C.

Datasheet Summary
Powered by GS/AI

The S3156 is a rectangular 4-wire DC inductive proximity sensor with an adjustable operating distance from 10 to 60 mm, offering NPN with normally open and normally closed outputs. It operates on a 10-55 Vdc power supply, with a maximum switching current of 200 mA and a voltage drop under 1.8 V when ON. The sensor includes short circuit and reverse polarity protection, an LED function indicator, and has an operating frequency of 50 Hz. It features a plastic case, non-flush mounting, IP65 protection, and a connector (C2) with screw terminals included. The operating temperature range is -25 to 70 °C.

Suppliers

Company
Product
Description
Supplier Links
Rectangular DC 4 Wire Inductive Proximity Sensor - S3156 - Fargo Controls, Inc.
Eatontown, NJ, USA
Rectangular DC 4 Wire Inductive Proximity Sensor
S3156
Rectangular DC 4 Wire Inductive Proximity Sensor S3156
Features: Adjustable operating distance up to 60 mm 4 wire DC models have both NO and NC outputs 2 wire AC and DC models are NO or NC programmable Short circuit & reverse polarity protection in DC versions LED function indicator

Features:

  • Adjustable operating distance up to 60 mm
  • 4 wire DC models have both NO and NC outputs
  • 2 wire AC and DC models are NO or NC programmable
  • Short circuit & reverse polarity protection in DC versions
  • LED function indicator
Supplier's Site Datasheet

Technical Specifications

  Fargo Controls, Inc.
Product Category Proximity Sensors
Product Number S3156
Product Name Rectangular DC 4 Wire Inductive Proximity Sensor
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Rectangular
Operation Distance 0.3937 to 2.36 inch (10 to 60 mm)
Switching Frequency 0.0500 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
Unlock Full Specs
to access all available technical data

Similar Products

18 mm Plastic DC Photoelectric Sensor - S4306 - Fargo Controls, Inc.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Threaded Barrel
Operation Distance 3.94 inch (100 mm)
View Details
Extreme Sensing Distance Long Range  Inductive Sensor - X0016 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.2362 inch (6 mm)
View Details
Rectangular DC 3/4 Wire Inductive Proximity Sensor - S3575 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Rectangular
Operation Distance 0.1969 inch (5 mm)
View Details
8 mm Diameter DC 3 Wire
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.1181 inch (3 mm)
View Details