TE Connectivity Inductive Proximity Sensors 5000001944-SE

Description
Body Features Body Style : Metallic Threaded Device Form Factor : Tubular Jacket Material : PVC Product Weight : 105 G  [3.703 OZ ] Configuration Features Electrical Connection : Cable Number of Conductors : 2 Contact Features Switching Contact Type : NC Dimensions Cable Length : 6 M  [19.685 FT ] Nominal Operating Distance : 3.24 MM  [.127 INCH ] Nominal Sensing Distance : 4 MM  [.157 INCH ] Repeatability (Max) (MM) : 0.01 Standard Object Size : 14 x 14 MM  [.55 x .55 INCH ] Electrical Characteristics Supply Voltage Range (VDC) : 7 - 12 Switching Frequency (Max) (HZ) : 400 Industry Standards IP Rating : IP67 Mechanical Attachment Mounting Alignment Type : Extended Thread Size : M14 x 1 Operation/Applicatio n Electrical Configuration : DC - NAMUR Hysteresis : < 5% Ripple (PCT) : 5 Usage Conditions Explosion Protection : Ex ia / Ex tb Operating Environment : Common Industrial Areas & Atmospheres with Combustible Dust Operating Temperature Range : -25 - 70 DEGC  [-13 - 158 DEGF ]
Request a Quote
Description
Body Features Body Style : Metallic Threaded Device Form Factor : Tubular Jacket Material : PVC Product Weight : 105 G  [3.703 OZ ] Configuration Features Electrical Connection : Cable Number of Conductors : 2 Contact Features Switching Contact Type : NC Dimensions Cable Length : 6 M  [19.685 FT ] Nominal Operating Distance : 3.24 MM  [.127 INCH ] Nominal Sensing Distance : 4 MM  [.157 INCH ] Repeatability (Max) (MM) : 0.01 Standard Object Size : 14 x 14 MM  [.55 x .55 INCH ] Electrical Characteristics Supply Voltage Range (VDC) : 7 - 12 Switching Frequency (Max) (HZ) : 400 Industry Standards IP Rating : IP67 Mechanical Attachment Mounting Alignment Type : Extended Thread Size : M14 x 1 Operation/Applicatio n Electrical Configuration : DC - NAMUR Hysteresis : < 5% Ripple (PCT) : 5 Usage Conditions Explosion Protection : Ex ia / Ex tb Operating Environment : Common Industrial Areas & Atmospheres with Combustible Dust Operating Temperature Range : -25 - 70 DEGC  [-13 - 158 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Inductive Proximity Sensors - 5000001944-SE - TE Connectivity
Berwyn, PA, United States
Inductive Proximity Sensors
5000001944-SE
Inductive Proximity Sensors 5000001944-SE
Body Features Body Style : Metallic Threaded Device Form Factor : Tubular Jacket Material : PVC Product Weight : 105 G  [3.703 OZ ] Configuration Features Electrical Connection : Cable Number of Conductors : 2 Contact Features Switching Contact Type : NC Dimensions Cable Length : 6 M  [19.685 FT ] Nominal Operating Distance : 3.24 MM  [.127 INCH ] Nominal Sensing Distance : 4 MM  [.157 INCH ] Repeatability (Max) (MM) : 0.01 Standard Object Size : 14 x 14 MM  [.55 x .55 INCH ] Electrical Characteristics Supply Voltage Range (VDC) : 7 - 12 Switching Frequency (Max) (HZ) : 400 Industry Standards IP Rating : IP67 Mechanical Attachment Mounting Alignment Type : Extended Thread Size : M14 x 1 Operation/Applicatio n Electrical Configuration : DC - NAMUR Hysteresis : < 5% Ripple (PCT) : 5 Usage Conditions Explosion Protection : Ex ia / Ex tb Operating Environment : Common Industrial Areas & Atmospheres with Combustible Dust Operating Temperature Range : -25 - 70 DEGC  [-13 - 158 DEGF ]

Body Features


  • Body Style : Metallic Threaded
  • Device Form Factor : Tubular
  • Jacket Material : PVC
  • Product Weight : 105 G  [3.703 OZ ]

Configuration Features


  • Electrical Connection : Cable
  • Number of Conductors : 2

Contact Features


  • Switching Contact Type : NC

Dimensions


  • Cable Length : 6 M  [19.685 FT ]
  • Nominal Operating Distance : 3.24 MM  [.127 INCH ]
  • Nominal Sensing Distance : 4 MM  [.157 INCH ]
  • Repeatability (Max) (MM) : 0.01
  • Standard Object Size : 14 x 14 MM  [.55 x .55 INCH ]

Electrical Characteristics


  • Supply Voltage Range (VDC) : 7 - 12
  • Switching Frequency (Max) (HZ) : 400

Industry Standards


  • IP Rating : IP67

Mechanical Attachment


  • Mounting Alignment Type : Extended
  • Thread Size : M14 x 1

Operation/Application


  • Electrical Configuration : DC - NAMUR
  • Hysteresis : < 5%
  • Ripple (PCT) : 5

Usage Conditions


  • Explosion Protection : Ex ia / Ex tb
  • Operating Environment : Common Industrial Areas & Atmospheres with Combustible Dust
  • Operating Temperature Range : -25 - 70 DEGC  [-13 - 158 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Proximity Sensors
Product Number 5000001944-SE
Product Name Inductive Proximity Sensors
Operation Distance 0.1570 inch (3.99 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Inductive Proximity Sensors - 5000002591-SE - TE Connectivity
Specs
Operation Distance 0.3140 inch (7.98 mm)
Switching Frequency 0.0200 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Capacitive Proximity Sensors - 5000001613-SE - TE Connectivity
Specs
Operation Distance 1.18 inch (30 mm)
Switch Type Normally Open; Normally Closed
Electrical Connection DC - NPN
View Details
Inductive Proximity Sensors - 5000002911-SE - TE Connectivity
Specs
Operation Distance 0.1960 inch (4.98 mm)
Switching Frequency 0.5500 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Photoelectric Proximity Sensors - 5000002374-SE - TE Connectivity
Specs
Operation Distance 1181 inch (30000 mm)
Switch Type Normally Open; Normally Closed
View Details