Small photoelectric sensors W12-3 Se
"Optical Sensor 0.787"" ~ 13.780"" (20mm ~ 350mm) PNP - Dark-ON/Light-ON - Selectable"
| RS Components, Ltd. | DigiKey | |
|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors |
| Product Number | 2017900 | 1882-1041412-ND |
| Product Name | Photoelectric Sensors | Photoelectric, Industrial |
| Body Shape | Rectangular; Other; Rectangular | |
| Operation Distance | 13.78 inch (350 mm) | |
| Optical Technology Type | Diffuse | |
| Power Requirements | DC Powered |