Ultrasonic level transmitter with non-contact transit time principle, offering continuous level measurement with 4-20 mA/HART output and a relay. Available with PP or PVDF sensor materials, it supports measuring ranges of 0.2 to 4 m, 0.25 to 6 m, or 0.45 to 15 m. The device operates on 12 to 36 V DC, includes an integrated display and programming buttons, and uses terminal connections. The part number 159300125 corresponds to a PP sensor variant with a 0.45 to 15 m range, weighing 5.000 kg.
Continous measuring, display, 4-20 mA/HART, relay
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Level Sensors |
| Product Number | 159300125 |
| Product Name | Measurement - Level - ultrasonic |
| Media Type | Liquid |