Keystone Electronics Corp. Phenolic Instrument Case 716

Description
Part Number: 716 Height: 1.750 [44.5] Length: 5.000 [127.0] Material: Phenolic, XP Width: 4.250 [108.0] Phenolic cover: Aluminum Cover:
Request a Quote Datasheet
Description
Part Number: 716 Height: 1.750 [44.5] Length: 5.000 [127.0] Material: Phenolic, XP Width: 4.250 [108.0] Phenolic cover: Aluminum Cover:
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Phenolic Instrument Case - 716 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Phenolic Instrument Case
716
Phenolic Instrument Case 716
Part Number: 716 Height: 1.750 [44.5] Length: 5.000 [127.0] Material: Phenolic, XP Width: 4.250 [108.0] Phenolic cover: Aluminum Cover:

Part Number: 716

  • Height: 1.750 [44.5]
  • Length: 5.000 [127.0]
  • Material: Phenolic, XP
  • Width: 4.250 [108.0]
  • Phenolic cover:
  • Aluminum Cover:
Buy Now Datasheet
Boxes - 36-716-ND - DigiKey
Thief River Falls, MN, United States
"Box Plastic, Phenolic Black Open End(s) 5.000"" L x 4.250"" W (127.00mm x 107.95mm) X 1.750"" (44.45mm)"

"Box Plastic, Phenolic Black Open End(s) 5.000"" L x 4.250"" W (127.00mm x 107.95mm) X 1.750"" (44.45mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Enclosures, Boxes, & Cases
716
Enclosures, Boxes, & Cases 716
Enclosures, Boxes, & Cases INS CASE 4.25X5X1.75

Enclosures, Boxes, & Cases INS CASE 4.25X5X1.75

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey VAST STOCK CO., LIMITED
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 716 36-716-ND 716
Product Name Phenolic Instrument Case Boxes Enclosures, Boxes, & Cases
Type Electronic and Instrument Enclosures Junction Box
Shape Rectangular
Length 5 inch (127 mm) 5 inch (127 mm)
Width 4.25 inch (108 mm) 4.25 inch (108 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Boxes - 36-704-ND - DigiKey
Keystone Electronics Corp.
Specs
Type Junction Box
Material Plastic, Phenolic
View Details
2 suppliers
Phenolic Instrument Case - 701 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 6.81 inch (173 mm)
View Details
2 suppliers
Keystone Electronics Corp.
Specs
Features RoHS Compliant
View Details
Keystone Electronics Corp.
Specs
Length 4 inch (102 mm)
Width 2.87 inch (73 mm)
Features RoHS Compliant
View Details