The MB Series consists of low-cost aluminum enclosures with unfinished internal surfaces for conductivity, available in 53 standard sizes. The cases are assembled with truss head brass screws, nickel-plated, and feature aluminum A1100P covers and bases with a metallic silver painted exterior. Dimensions range from 30 mm × 18 mm × 25 mm to 300 mm × 120 mm × 200 mm, with wall thicknesses of 1.0 mm or 1.2 mm depending on size. Base types are either A (standard) or B (reinforced), with larger models using six screws instead of four. Weight varies from 10.5 g to 815 g. Custom sizes are available upon request.
Simple, low-cost universal aluminum sheet metal enclosure.
The inner surface is unfinished, allowing the enclosure to be conductive.
Available in 53 different selectable sizes.
Custom size is available.
↓See the MBF series page for the custom size order, width/length(depth) in 40~500mm and height in 20~250mm in 1mm intervals.
| Takachi Electronics Enclosure Co., Ltd. | |
|---|---|
| Product Category | Industrial Enclosures |
| Product Number | MB Series |
| Product Name | Aluminum Case |
| Type | Electronic and Instrument Enclosures |
| Shape | Rectangular |
| Length | 1.77 to 18.9 inch (45 to 480 mm) |
| Width | 1.38 to 12.99 inch (35 to 330 mm) |