BARTEC Enclosure windows enclosure window

Description
The BARTEC enclosure windows 07-39F1-**** are used in explosionhazardous areas to enable visibility to display devices mounted inside an enclosure as for example ammeter, voltmeter or displays and is available in three sizes. Designed for easy and quick installation, it can be mounted using selfcutting screws in a defined cutout of an enclosure. It is compatible with enclosures that have wall thicknesses ranging from 1 mm up to 7 mm, making it suitable for stainless steel, aluminum, and GRP enclosures. The enclosure windows are constructed from fiber-reinforced plastics and feature high-quality silicone or EPDM gaskets. This design ensures the highest level of safety and ingress protection across a wide temperature range. The window can be made of UV- and scratchresistant polycarbonate or tempered safety glass and ensures long-term visibility into the enclosure.
Request a Quote
Description
The BARTEC enclosure windows 07-39F1-**** are used in explosionhazardous areas to enable visibility to display devices mounted inside an enclosure as for example ammeter, voltmeter or displays and is available in three sizes. Designed for easy and quick installation, it can be mounted using selfcutting screws in a defined cutout of an enclosure. It is compatible with enclosures that have wall thicknesses ranging from 1 mm up to 7 mm, making it suitable for stainless steel, aluminum, and GRP enclosures. The enclosure windows are constructed from fiber-reinforced plastics and feature high-quality silicone or EPDM gaskets. This design ensures the highest level of safety and ingress protection across a wide temperature range. The window can be made of UV- and scratchresistant polycarbonate or tempered safety glass and ensures long-term visibility into the enclosure.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Enclosure windows - enclosure window - BARTEC
Bad Mergentheim, Germany
Enclosure windows
enclosure window
Enclosure windows enclosure window
The BARTEC enclosure windows 07-39F1-**** are used in explosionhazardous areas to enable visibility to display devices mounted inside an enclosure as for example ammeter, voltmeter or displays and is available in three sizes. Designed for easy and quick installation, it can be mounted using selfcutting screws in a defined cutout of an enclosure. It is compatible with enclosures that have wall thicknesses ranging from 1 mm up to 7 mm, making it suitable for stainless steel, aluminum, and GRP enclosures. The enclosure windows are constructed from fiber-reinforced plastics and feature high-quality silicone or EPDM gaskets. This design ensures the highest level of safety and ingress protection across a wide temperature range. The window can be made of UV- and scratchresistant polycarbonate or tempered safety glass and ensures long-term visibility into the enclosure.

The BARTEC enclosure windows 07-39F1-**** are used in explosionhazardous areas to enable visibility to display devices mounted inside an enclosure as for example ammeter, voltmeter or displays and is available in three sizes. Designed for easy and quick installation, it can be mounted using selfcutting screws in a defined cutout of an enclosure. It is compatible with enclosures that have wall thicknesses ranging from 1 mm up to 7 mm, making it suitable for stainless steel, aluminum, and GRP enclosures. The enclosure windows are constructed from fiber-reinforced plastics and feature high-quality silicone or EPDM gaskets. This design ensures the highest level of safety and ingress protection across a wide temperature range. The window can be made of UV- and scratchresistant polycarbonate or tempered safety glass and ensures long-term visibility into the enclosure.

Supplier's Site

Technical Specifications

  BARTEC
Product Category Industrial Enclosures
Product Number enclosure window
Product Name Enclosure windows
NEMA Rating NEMA Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

EJC enclosure - flameproof enclosures ejc ex d iic - BARTEC
Specs
Material Aluminum; Steel - Stainless
NEMA Rating NEMA Enclosures
Features Flame Retardant
View Details
ESP pre-assembled junction boxes - esp pre assembled junction boxes - BARTEC
Specs
Type Junction Box
NEMA Rating NEMA Enclosures
Features Explosion Proof
View Details
EJB enclosure - flameproof ex d iib h2 enclosures ejb - BARTEC
Specs
Material Aluminum; Steel - Stainless
NEMA Rating NEMA Enclosures
Features Hinged Cover; Flame Retardant
View Details