Takachi Electronics Enclosure Co., Ltd. Enclosure, Handheld, Abs, Grey; Enclosure Type Takachi LC145H-M4-D

Description
ENCLOSURE, HANDHELD, ABS, GREY; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:35mm; External Width - Metric:96mm; External Depth - Metric:145mm; IP Rating:IP40; Body Colour:Grey; NEMA Rating:-; External RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, HANDHELD, ABS, GREY; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:35mm; External Width - Metric:96mm; External Depth - Metric:145mm; IP Rating:IP40; Body Colour:Grey; NEMA Rating:-; External RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Handheld, Abs, Grey; Enclosure Type Takachi - 38AC1345 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Handheld, Abs, Grey; Enclosure Type Takachi
38AC1345
Enclosure, Handheld, Abs, Grey; Enclosure Type Takachi 38AC1345
ENCLOSURE, HANDHELD, ABS, GREY; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:35mm; External Width - Metric:96mm; External Depth - Metric:145mm; IP Rating:IP40; Body Colour:Grey; NEMA Rating:-; External RoHS Compliant: Yes

ENCLOSURE, HANDHELD, ABS, GREY; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:35mm; External Width - Metric:96mm; External Depth - Metric:145mm; IP Rating:IP40; Body Colour:Grey; NEMA Rating:-; External RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 38AC1345
Product Name Enclosure, Handheld, Abs, Grey; Enclosure Type Takachi
Length 1.38 inch (35 mm)
Width 3.78 inch (96 mm)
Depth 5.71 inch (145 mm)
Material ABS; ABS
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Conduit Box - T7 - Conax Technologies
Conax Technologies
Specs
Type Junction Box
View Details
Small Enclosures - General Purpose Metal - 1401N - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 14 inch (356 mm)
Width 8 inch (203 mm)
View Details
4 suppliers
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details