BARTEC EXgate™360 exgater360

Description
The EXgate™360 enclosure makes it easy to deploy any wireless network in hazardous areas, Zone 1. The EXgate™360 enclosure can be used for all types of Wi-Fi, Bluetooth®, 4G/5G access points, radios, gateways and repeaters with both internal and external antennas. All common connection standards supported such as POE and Fiber optics. The EXgate™360 solution are designed to meet the harsh offshore environments, so this is built for Petrochemical and Marine applications aswell as for all kind of industry where an explosive atmosphere may be present. The connection is made through direct entry cable glands, indirect via Exe junction box or with CAT compliant Ex d connector.
Request a Quote
Description
The EXgate™360 enclosure makes it easy to deploy any wireless network in hazardous areas, Zone 1. The EXgate™360 enclosure can be used for all types of Wi-Fi, Bluetooth®, 4G/5G access points, radios, gateways and repeaters with both internal and external antennas. All common connection standards supported such as POE and Fiber optics. The EXgate™360 solution are designed to meet the harsh offshore environments, so this is built for Petrochemical and Marine applications aswell as for all kind of industry where an explosive atmosphere may be present. The connection is made through direct entry cable glands, indirect via Exe junction box or with CAT compliant Ex d connector.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
EXgate™360 - exgater360 - BARTEC
Bad Mergentheim, Germany
EXgate™360
exgater360
EXgate™360 exgater360
The EXgate™360 enclosure makes it easy to deploy any wireless network in hazardous areas, Zone 1. The EXgate™360 enclosure can be used for all types of Wi-Fi, Bluetooth®, 4G/5G access points, radios, gateways and repeaters with both internal and external antennas. All common connection standards supported such as POE and Fiber optics. The EXgate™360 solution are designed to meet the harsh offshore environments, so this is built for Petrochemical and Marine applications aswell as for all kind of industry where an explosive atmosphere may be present. The connection is made through direct entry cable glands, indirect via Exe junction box or with CAT compliant Ex d connector.

The EXgate™360 enclosure makes it easy to deploy any wireless network in hazardous areas, Zone 1. The EXgate™360 enclosure can be used for all types of Wi-Fi, Bluetooth®, 4G/5G access points, radios, gateways and repeaters with both internal and external antennas. All common connection standards supported such as POE and Fiber optics. The EXgate™360 solution are designed to meet the harsh offshore environments, so this is built for Petrochemical and Marine applications aswell as for all kind of industry where an explosive atmosphere may be present. The connection is made through direct entry cable glands, indirect via Exe junction box or with CAT compliant Ex d connector.

Supplier's Site

Technical Specifications

  BARTEC
Product Category Industrial Enclosures
Product Number exgater360
Product Name EXgate™360
Material Steel - Stainless
Unlock Full Specs
to access all available technical data

Similar Products

EJB-ULX empty enclosure - explosion proof enclosures ejb ul for use in haz loc class i ii and iii 1 - BARTEC
Specs
Material Steel - Stainless
NEMA Rating NEMA Enclosures; Type 1; Type 4; Type 4X
Features Hinged Cover; Explosion Proof; Flame Retardant
View Details
EJBX enclosure - flameproof ex d iib h2 enclosures ejbx - BARTEC
Specs
Material Steel - Stainless
NEMA Rating NEMA Enclosures
Features Hinged Cover; Flame Retardant
View Details
EJC enclosure - flameproof enclosures ejc ex d iic - BARTEC
Specs
Material Aluminum; Steel - Stainless
NEMA Rating NEMA Enclosures
Features Flame Retardant
View Details
iWAP XN3 X2000 - iwap xn3 x2000 - BARTEC
Specs
Material Aluminum
NEMA Rating NEMA Enclosures; Type 4
View Details