Keystone Electronics Corp. Phenolic Instrument Case 703

Description
Part Number: 703 Height: 1.562 [39.7] Length: 4.000 [101.6] Material: Phenolic, XP Width: 2.875 [73.0] Phenolic cover: Aluminum Cover:
Request a Quote
Description
Part Number: 703 Height: 1.562 [39.7] Length: 4.000 [101.6] Material: Phenolic, XP Width: 2.875 [73.0] Phenolic cover: Aluminum Cover:
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Phenolic Instrument Case, part number 703, features a height of 1.562 inches (39.7 mm), a length of 4.000 inches (101.6 mm), and a width of 2.875 inches (73.0 mm). Constructed from glossy black phenolic material, it meets the MIL-M-14 specification. The case is designed for durability and can be machined for wiring access, making it suitable for prototype or laboratory applications. Covers for the case are available in both phenolic and aluminum, and can be customized to accommodate dials, switches, and displays. Panel mounting screws are also available separately.

Datasheet Summary
Powered by GS/AI

The Phenolic Instrument Case, part number 703, features a height of 1.562 inches (39.7 mm), a length of 4.000 inches (101.6 mm), and a width of 2.875 inches (73.0 mm). Constructed from glossy black phenolic material, it meets the MIL-M-14 specification. The case is designed for durability and can be machined for wiring access, making it suitable for prototype or laboratory applications. Covers for the case are available in both phenolic and aluminum, and can be customized to accommodate dials, switches, and displays. Panel mounting screws are also available separately.

Suppliers

Company
Product
Description
Supplier Links
Phenolic Instrument Case - 703 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Phenolic Instrument Case
703
Phenolic Instrument Case 703
Part Number: 703 Height: 1.562 [39.7] Length: 4.000 [101.6] Material: Phenolic, XP Width: 2.875 [73.0] Phenolic cover: Aluminum Cover:

Part Number: 703

  • Height: 1.562 [39.7]
  • Length: 4.000 [101.6]
  • Material: Phenolic, XP
  • Width: 2.875 [73.0]
  • Phenolic cover:
  • Aluminum Cover:
Buy Now Datasheet
Boxes - 36-703-ND - DigiKey
Thief River Falls, MN, United States
"Box Plastic, Phenolic Black Open End(s) 4.000"" L x 2.875"" W (101.60mm x 73.03mm) X 1.562"" (39.67mm)"

"Box Plastic, Phenolic Black Open End(s) 4.000"" L x 2.875"" W (101.60mm x 73.03mm) X 1.562"" (39.67mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Enclosures, Boxes & Cases
703
Enclosures, Boxes & Cases 703
Enclosures, Boxes & Cases PHENOLIC CASE ONLY

Enclosures, Boxes & Cases PHENOLIC CASE ONLY

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey VAST STOCK CO., LIMITED
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 703 36-703-ND 703
Product Name Phenolic Instrument Case Boxes Enclosures, Boxes & Cases
Type Electronic and Instrument Enclosures Junction Box
Shape Rectangular
Length 4 inch (102 mm) 4 inch (102 mm)
Width 2.88 inch (73.02 mm) 2.88 inch (73.03 mm)
Unlock Full Specs
to access all available technical data

Similar Products

ABS Instrument Case - 706 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 4 inch (102 mm)
View Details
2 suppliers
Phenolic Instrument Case - 700 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 6.25 inch (159 mm)
View Details
2 suppliers
ABS Instrument Case - 707 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 6.25 inch (159 mm)
View Details
2 suppliers
Boxes - 36-677-ND - DigiKey
Keystone Electronics Corp.
Specs
Type Junction Box
Material Polystyrene
View Details