The SGNMNC3505EK is a variable capacitor trimmer from Lingto Electronic Limited, designed for high voltage applications. It features a capacitance range of 5 to 50 pF, with a minimum quality factor (Q) of 700. The rated DC working voltage is 4,500 V, and it can withstand dielectric voltages up to 9,000 V. This component is internally sealed to endure external pressures of up to 40 PSI and has a low residual magnetic value of less than 20 nT, making it suitable for sensitive applications. It is particularly applicable in MRI and NMR coils, as well as in cryogenic projects. The product may also be customized with options such as an extended shaft or a no lead configuration.
CAP TRIM 5-50PF 4500V CHAS MNT
| Lingto Electronic Limited | |
|---|---|
| Product Category | Capacitors |
| Product Number | SGNMNC3505EK |
| Product Name | Trimmers, Variable Capacitors |
| Capacitance Type | Variable |