SPIROL Standard Molded-In Compression Limiter Series CL500 - Metric

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Molded-In Compression Limiter - Series CL500 - Metric - SPIROL
Danielson, CT, USA
Standard Molded-In Compression Limiter
Series CL500 - Metric
Standard Molded-In Compression Limiter Series CL500 - Metric
The Series CL500 is produced from low carbon steel with a butted seam to prevent plastic from entering the inner diameter of the Compression Limiter during the molding process. This also provides an anti-rotation feature once in the assembly. The radial grooves provide axial retention. The CL500 is rated for use up to ISO Class 8.8/Grade 5 bolts.

The Series CL500 is produced from low carbon steel with a butted seam to prevent plastic from entering the inner diameter of the Compression Limiter during the molding process. This also provides an anti-rotation feature once in the assembly. The radial grooves provide axial retention. The CL500 is rated for use up to ISO Class 8.8/Grade 5 bolts.

Supplier's Site Datasheet

Technical Specifications

  SPIROL
Product Category Compression Limiters
Product Number Series CL500 - Metric
Product Name Standard Molded-In Compression Limiter
Insertion Type Over-molded
Unlock Full Specs
to access all available technical data

Similar Products

Split Seam – Compression Limiters - Series CL220 - SPIROL
Specs
Insertion Type Press-in
Material Steel
Length 0.24 to 0.98 inch (6 to 25 mm)
View Details
Standard Molded-In Compression Limiter - Series CL500 - Inch - SPIROL
Specs
Insertion Type Over-molded
Material Steel
Length 0.31 to 1.00 inch (7.92 to 25.4 mm)
View Details
Headed Aluminum Compression Limiter - Series CL601 - Inch - SPIROL
Specs
Material Aluminum
Preference Flanged - Headed
Length 0.12 to 0.31 inch (3.17 to 7.92 mm)
View Details
Standard Oval Molded-in Compression Limiter - Series CL460 - SPIROL
Specs
Insertion Type Over-molded
Length 0.24 to 0.59 inch (6 to 15 mm)
Inside Diameter 0.2362 to 0.3150 inch (6 to 8 mm)
View Details