RS Components, Ltd. 7209204

Description
A compact, lightweight and easy to install thermodynamic disc steam trap which is excellent for high pressure systems including steam tracing applications. Manufactured from stainless steel this steam trap has only one moving part and offers a wide operating range, without adjustment. Connections are female screwed. Intermittent discharge. Operates on superheated steam. The seat and the disc can be easily replaced in the field without removing the trap from the line. Unaffected by water hammer and vibrations. Built-in, easy to clean strainer Trap Type = Thermodynamic Connection = 3/4 in BSP Female Orientation = Horizontal Maximum Working Pressure = 42 bar Maximum Temperature = +300°C Body Material = Stainless Steel Connection Gender = Female Connection Size = 3/4in Thread Standard or Connection Type = BSP
Request a Quote
Description
A compact, lightweight and easy to install thermodynamic disc steam trap which is excellent for high pressure systems including steam tracing applications. Manufactured from stainless steel this steam trap has only one moving part and offers a wide operating range, without adjustment. Connections are female screwed. Intermittent discharge. Operates on superheated steam. The seat and the disc can be easily replaced in the field without removing the trap from the line. Unaffected by water hammer and vibrations. Built-in, easy to clean strainer Trap Type = Thermodynamic Connection = 3/4 in BSP Female Orientation = Horizontal Maximum Working Pressure = 42 bar Maximum Temperature = +300°C Body Material = Stainless Steel Connection Gender = Female Connection Size = 3/4in Thread Standard or Connection Type = BSP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 7209204 - RS Components, Ltd.
Corby, Northants, United Kingdom
A compact, lightweight and easy to install thermodynamic disc steam trap which is excellent for high pressure systems including steam tracing applications. Manufactured from stainless steel this steam trap has only one moving part and offers a wide operating range, without adjustment. Connections are female screwed. Intermittent discharge. Operates on superheated steam. The seat and the disc can be easily replaced in the field without removing the trap from the line. Unaffected by water hammer and vibrations. Built-in, easy to clean strainer Trap Type = Thermodynamic Connection = 3/4 in BSP Female Orientation = Horizontal Maximum Working Pressure = 42 bar Maximum Temperature = +300°C Body Material = Stainless Steel Connection Gender = Female Connection Size = 3/4in Thread Standard or Connection Type = BSP

A compact, lightweight and easy to install thermodynamic disc steam trap which is excellent for high pressure systems including steam tracing applications. Manufactured from stainless steel this steam trap has only one moving part and offers a wide operating range, without adjustment.
Connections are female screwed. Intermittent discharge. Operates on superheated steam. The seat and the disc can be easily replaced in the field without removing the trap from the line. Unaffected by water hammer and vibrations. Built-in, easy to clean strainer
Trap Type = Thermodynamic
Connection = 3/4 in BSP Female
Orientation = Horizontal
Maximum Working Pressure = 42 bar
Maximum Temperature = +300°C
Body Material = Stainless Steel
Connection Gender = Female
Connection Size = 3/4in
Thread Standard or Connection Type = BSP

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Steam Traps
Product Number 7209204
Steam Trap Type Disc
Material Steel - Stainless
Operating Pressure 609 psi (429 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

 - 9171892 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Steel - Stainless
Operating Pressure 290 psi (204 m H2O)
View Details
 - 7209217 - RS Components, Ltd.
RS Components, Ltd.
Specs
Steam Trap Type FloatThermostatic
Material Iron
Operating Pressure 65.27 psi (45.93 m H2O)
View Details
 - 9171937 - RS Components, Ltd.
RS Components, Ltd.
Specs
Steam Trap Type FloatThermostatic
Material SG Iron
Operating Pressure 203 psi (143 m H2O)
View Details
 - 7209226 - RS Components, Ltd.
RS Components, Ltd.
Specs
Steam Trap Type FloatThermostatic
Material Iron
Operating Pressure 145 psi (102 m H2O)
View Details