Armstrong International A Series Float & Thermostatic Steam Traps Model A8

Description
Armstrong A & AI Series F&T traps are for industrial service from 0 to 175 psig (12 bar) and feature a balanced pressure phosphor-bronze type bellows caged in stainless steel. Armstrong A & AI Series F&T traps are designed for service on heat exchange equipment where there is a need to vent air and non-condensable gases quickly. The AI Series F&T traps feature the convenience of in-line connections with the same rugged internals found in the A Series.
Datasheet
Description
Armstrong A & AI Series F&T traps are for industrial service from 0 to 175 psig (12 bar) and feature a balanced pressure phosphor-bronze type bellows caged in stainless steel. Armstrong A & AI Series F&T traps are designed for service on heat exchange equipment where there is a need to vent air and non-condensable gases quickly. The AI Series F&T traps feature the convenience of in-line connections with the same rugged internals found in the A Series.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
A Series Float & Thermostatic Steam Traps - Model A8 - Armstrong International
Three Rivers, MI, USA
A Series Float & Thermostatic Steam Traps
Model A8
A Series Float & Thermostatic Steam Traps Model A8
Armstrong A & AI Series F&T traps are for industrial service from 0 to 175 psig (12 bar) and feature a balanced pressure phosphor-bronze type bellows caged in stainless steel. Armstrong A & AI Series F&T traps are designed for service on heat exchange equipment where there is a need to vent air and non-condensable gases quickly. The AI Series F&T traps feature the convenience of in-line connections with the same rugged internals found in the A Series.

Armstrong A & AI Series F&T traps are for industrial service from 0 to 175 psig (12 bar) and feature a balanced pressure phosphor-bronze type bellows caged in stainless steel. Armstrong A & AI Series F&T traps are designed for service on heat exchange equipment where there is a need to vent air and non-condensable gases quickly.

The AI Series F&T traps feature the convenience of in-line connections with the same rugged internals found in the A Series.

Supplier's Site Datasheet

Technical Specifications

  Armstrong International
Product Category Steam Traps
Product Number Model A8
Product Name A Series Float & Thermostatic Steam Traps
Steam Trap Type FloatThermostatic
Material Iron - Cast
Operating Pressure 175 psi (123 m H2O)
Operating Temperature 377 F (192 C)
Unlock Full Specs
to access all available technical data

Similar Products

 - 9171937 - RS Components, Ltd.
RS Components, Ltd.
Specs
Steam Trap Type FloatThermostatic
Material SG Iron
Operating Pressure 203 psi (143 m H2O)
View Details
Specs
Steam Trap Type Disc
Material Steel - Stainless
Operating Pressure 600 psi (422 m H2O)
View Details
Inverted Bucket Steam Traps - 0039521 - Watts
Specs
Steam Trap Type Bucket
Material Iron - Cast; Steel - Stainless
Operating Pressure 250 psi (176 m H2O)
View Details
Carbon Steel Ball Float Steam Trap with Flanged Connections - FT54 - Spirax-Sarco
Specs
Steam Trap Type FloatThermostatic
Material Steel - High Carbon
Operating Pressure 580 psi (408 m H2O)
View Details