Spinner Atlanta Adaptor BN 90 25 01

Description
Compact design, for indoor application
Description
Compact design, for indoor application

Suppliers

Company
Product
Description
Supplier Links
Norcross, GA, USA
Adaptor
BN 90 25 01
Adaptor BN 90 25 01
Compact design, for indoor application

Compact design, for indoor application

Technical Specifications

  Spinner Atlanta
Product Category RF Adapters
Product Number BN 90 25 01
Product Name Adaptor
Adapter Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

N-Male to SMA-Male Adapter - NM-SM 50 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Plug-Plug
Connector Type Type N; SMA
Frequency Range 18000.0 MHz
View Details
RF Adapter Right Angle 2.4mm Female to 3.5mm Female DC - 33GHz 50Ω - 24FR-35F+ - Mini-Circuits
Specs
Connector Type 2.4mm; 3.5mm; 2.4 mm-Female
Frequency Range 33000.0 MHz
VSWR 1.08 :1
View Details
WR42 (BJ220) End Launch 180° Waveguide to Coaxial Adapter - UIYWTCWR42E - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type SMA; 2.92mm
Frequency Range 18000.0 to 26500.0 MHz
View Details
ADP Series 2.4mm Male to 2.4mm Male Adapter - ADPMVMV - Marki Microwave LLC
Specs
Frequency Range 0.0 to 50000.0 MHz
View Details