Spinner Atlanta BN 74 53 85

Description
Description

Suppliers

Company
Product
Description
Supplier Links
Norcross, GA, USA
BN 74 53 85
BN 74 53 85

Technical Specifications

  Spinner Atlanta
Product Category RF Attenuators
Product Number BN 74 53 85
Attenuator Type Fixed
Frequency 0.0 to 5 GHz
VSWR 1.44 :1
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator 10W 3GHz SMA - UIYCA10AS3 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details
Coaxial Attenuator - 5o2050018N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 18 GHz
VSWR 1.35 :1
View Details
Attenuators - 2312-RFSA2033TR7CT-ND - DigiKey
Specs
Attenuation 25 dB
Package Type 16-VFQFN Exposed Pad
View Details
BNC (M) St. to BNC (F) St. 1W 10dB Attenuator - ET-Atten-BFS-BMS - Eteily Technologies India Pvt. Ltd.
Specs
Frequency 3 GHz
Attenuation 10 dB
Package Type Connectorized
View Details