Spinner Atlanta Inter-Series Adapter BN 69 13 00

Description
Developed for lowest reflection factor, 50 ohm
Description
Developed for lowest reflection factor, 50 ohm

Suppliers

Company
Product
Description
Supplier Links
Norcross, GA, USA
Inter-Series Adapter
BN 69 13 00
Inter-Series Adapter BN 69 13 00
Developed for lowest reflection factor, 50 ohm

Developed for lowest reflection factor, 50 ohm

Technical Specifications

  Spinner Atlanta
Product Category RF Adapters
Product Number BN 69 13 00
Product Name Inter-Series Adapter
Adapter Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

WR19 (BJ500) End Launch 180° Waveguide to Coaxial Adapter - UIYWTCWR19E - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type 1.85mm
Frequency Range 40000.0 to 60000.0 MHz
View Details
N-Female to N-Female Adapter - NF50 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Type Coaxial
Adapter Style Straight Jack-Jack
Connector Type Type N
View Details
ADP Series 2.92mm Male to 2.92mm Male Adapter - ADPMKMK - Marki Microwave LLC
Specs
Frequency Range 0.0 to 40000.0 MHz
View Details
Couplers - LLC34-35-MM - Maury Microwave
Specs
Connector Type 2.92mm; 3.5mm
Frequency Range 600.0 to 110000.0 MHz
View Details