BN 61 62 29 -- 5 KW UHF DTV BANDPASS FILTER
Spinner Atlanta
5 kW UHF DTV Bandpass Filter
BN 61 62 29
Suppliers
5 kW UHF DTV Bandpass Filter
BN 61 62 29
Technical Specifications
|
Product Category
|
RF Filters and Microwave Filters |
|
Product Number
|
BN 61 62 29 |
|
Product Name
|
5 kW UHF DTV Bandpass Filter |
|
Filter Type
|
Bandpass
|
|
Filter Design
|
Adjustable Filter
|
|
Operating Temperature
|
-10 to 40 C (14 to 104 F)
|
|
Fc
|
814 MHz
|
Unlock Full Specs
to access all available technical data
Similar Products
Filter Type
Bandpass
Operating Temperature
-40 to 70 C (-40 to 158 F)
Fc
20000 to 25000 MHz
View Details
Filter Type
Bandpass
Operating Temperature
-20 to 55 C (-4 to 131 F)
Bandwidth
137000 to 167000 kHz
View Details
Filter Technology
Passive Filter
Filter Type
Bandpass
Fc
34500 to 49500 MHz
View Details